STMicroelectronics, Inc. Single Diodes STPSC12C065DY

Description
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15444-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15444-5-ND
Single Diodes 497-15444-5-ND
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Buy Now Datasheet
Automotive Schottky 650 V 12 A Diode and Rectifier - 280-STPSC12C065DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 650 V 12 A Diode and Rectifier
280-STPSC12C065DY
Automotive Schottky 650 V 12 A Diode and Rectifier 280-STPSC12C065DY
Automotive 650 V, 12 A SiC Power Schottky Diode Product overview: STPSC12C065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12C065DY can be used for catalog matching and distributor lookup.

Automotive 650 V, 12 A SiC Power Schottky Diode Product overview: STPSC12C065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12C065DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC12C065DY - 898407-STPSC12C065DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC12C065DY
898407-STPSC12C065DY
Diodes, Rectifiers - Single - STPSC12C065DY 898407-STPSC12C065DY
Manufacturer: STMicroelectronics Win Source Part Number: 898407-STPSC12C065DY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC12 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15444-5, -497-15444-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898407-STPSC12C065DY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15444-5, -497-15444-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC12C065DY
Schottky Diodes & Rectifiers STPSC12C065DY
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC12C065DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC12C065DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC12C065DY
DIODE SIL CARB 650V 12A TO220AC

DIODE SIL CARB 650V 12A TO220AC

Supplier's Site
Rectifier Stmicroelectronics - 56Y1061 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
56Y1061
Rectifier Stmicroelectronics 56Y1061
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-15444-5-ND 280-STPSC12C065DY 898407-STPSC12C065DY STPSC12C065DY STPSC12C065DY 56Y1061
Product Name Single Diodes Automotive Schottky 650 V 12 A Diode and Rectifier Diodes, Rectifiers - Single - STPSC12C065DY Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data