DigiKey Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Page: 1 2 3 4
Product Name Notes
"1"" CONTROL VALVE, CV OF 17.42, B"
"1"" DIAPHRAGM VALVE, INTEGRATED C"
"1"" NEEDLE VALVE, FEMALE X FEMALE"
"1-1/2"" CONTROL VALVE, CV OF 32.1"
"1-1/2"" DIAPHRAGM VALVE, INTEGRAT"
"1-1/4"" CONTROL VALVE, CV OF 25.3"
"1/2"" CONTROL VALVE, CV OF 6.45,"
"1/2"" NEEDLE VALVE, FEMALE X FEMA"
"1/4"" NEEDLE VALVE, FEMALE X FEMA"
"1/4"" NEEDLE VALVE, FEMALE X MALE"
"1/8"" NEEDLE VALVE, FEMALE X FEMA"
"1/8"" NEEDLE VALVE, FEMALE X MALE"
"2"" CONTROL VALVE, CV OF 50.30, B"
"2"" DIAPHRAGM VALVE, INTEGRATED C"
"2-WAY BALL VALVE, 1"" NPT, FLOATI"
"2-WAY BALL VALVE, 1"" NPT, MODULA"
"2-WAY BALL VALVE, 2"" NPT, MODULA"
"2-WAY BALL VALVE, 3/4"" NPT, FLOA"
"2-WAY BALL VALVE, 3/4"" NPT, MODU"
"3/4"" CONTROL VALVE, CV OF 10.75,"
"3/4"" DIAPHRAGM VALVE, INTEGRATED"
"3/4"" NEEDLE VALVE, FEMALE X FEMA"
"3/8"" NEEDLE VALVE, FEMALE X FEMA"
"BRASS INLINE CHECK VALVE, 1"" CON"
"BRASS INLINE CHECK VALVE, 1-1/4"""
"BRASS INLINE CHECK VALVE, 1/4"" C"
"BRASS INLINE CHECK VALVE, 2"" CON"
"BRASS INLINE CHECK VALVE, 2-1/2"""
"BRASS INLINE CHECK VALVE, 3/4"" C"
"BRASS INLINE CHECK VALVE, 3/8"" C"
"HAND OPERATED GLOBE VALVE, 1"" FE"
"HAND OPERATED GLOBE VALVE, 1/2"""
"HAND OPERATED GLOBE VALVE, 1/4"""
"HAND OPERATED GLOBE VALVE, 2"" FE"
"HAND OPERATED GLOBE VALVE, 3/4"""
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount
2-VALVE BLOCK MANIFOLD
2/2 Control Valve, Maintained Sub-Base Mount
2/2 Normally Closed Solenoid Valve Chassis Mount
3-VALVE BLOCK MANIFOLD.
3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line)
3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount
3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount
3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount
3/2 Normally Closed Control Valve, Momentary Sub-Base Mount
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
3/2 Normally Closed Position Detector Lever, Roller Rod Mount
3/2 Normally Closed Position Detector Lever, Straight Rod Mount
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
3/2 Normally Closed Position Detector Roller Plunger Rod Mount
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount
3/2 Normally Closed Position Detector Round (Pin Plunger) Free Hanging (In-Line)
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount
3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount
3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount
3/2 Normally Closed Solenoid Valve Assembly DIN Rail
3/2 Normally Closed Solenoid Valve Chassis Mount
3/2 Normally Closed Solenoid Valve Sub-Base Mount
3/2 Normally Open Control Valve, Momentary Panel Mount
3/2 Normally Open Control Valve, Momentary Pushbutton Rod Mount
3/2 Normally Open Control Valve, Momentary Sub-Base Mount
3/2 Normally Open Position Detector Lever, Roller Chassis Mount
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount
3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount
4/2 Control Valve, Maintained Sub-Base Mount
4/2 Control Valve, Momentary Sub-Base Mount
4/2 Memory Element Sub-Base Mount
4/2 Solenoid Valve Assembly DIN Rail
5-VALVE MANIFOLD WITH SIDE MOUNT
5-VALVE MANIFOLD WITH TOP MOUNTE
AIR-ACTUATED VALVE, 2-WAY, N.C,
BRASS BALL VALVE, 600 PSI, FULL
COMPACT 3-WAY BALL VALVE, BRASS,
Control Valve, Maintained Sub-Base Mount
Control Valve, Momentary
Control Valve
DOUBLE FLANGED 3-VALVE BLOCK MAN
ELECTRIC MAGNETIC VALVE G3/4 FPD
FLANGED 2-VALVE BLOCK MANIFOLD
FLANGED 3-VALVE BLOCK MANIFOLD.
FLANGED 5-VALVE MANIFOLD WITH SI
FLANGED 5-VALVE MANIFOLD WITH TO
Frequency Generator Sub-Base Mount
GLOBE VALVE SWITCH, ACTUATION SE
HAND OPERATED GLOBE VALVE, 1-1/2
Impulse Generator, Adjustable Sub-Base Mount
Impulse Generator, Fixed Sub-Base Mount
LOGIC AND Logic Element Free Hanging (In-Line)
LOGIC AND Logic Element Sub-Base Mount
LOGIC AND Logic Element
LOGIC NOT Logic Element Sub-Base Mount
LOGIC NOT Sensor, Pressure Decay Sub-Base Mount
LOGIC OR Logic Element Free Hanging (In-Line)
LOGIC OR Logic Element Sub-Base Mount
LOGIC YES Logic Element Sub-Base Mount
NEEDLE VALVE WITH RESIN KNOB, AI
Negative Output Amplifier Relay Sub-Base Mount
Negative Output Position Detector Relay Sub-Base Mount
Negative Output Pressure Switch Sub-Base Mount
Negative Output Vacuum Switch Sub-Base Mount
Non-Return Valve (Check Valve) Free Hanging (In-Line)
Non-Return Valve (Check Valve) Sub-Base Mount
Off-Delay Timer, Adjustable Sub-Base Mount
On-Delay Timer, Adjustable Sub-Base Mount
On-Delay Timer, Fixed Sub-Base Mount
ON/OFF VALVE
One-Way Control Relay Chassis Mount
One-Way Control Relay Sub-Base Mount
One-Way Flow Restrictor, Adjustable Sub-Base Mount
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
One-Way Non-Return Valve (Check Valve) Free Hanging (In-Line)
One-Way Non-Return Valve Free Hanging (In-Line)
Positive Output Amplifier Relay Sub-Base Mount
Positive Output Position Detector Relay Sub-Base Mount
Positive Output Pressure Switch Sub-Base Mount
Positive Output Timer, Adjustable Sub-Base Mount
Positive Output Vacuum Switch Sub-Base Mount
PRECISION FLOW CONTROL VALVE
PRECISION ONE-WAY FLOW CONTROL V
Pressure Operated Pressure Switch Chassis Mount
Pressure Operated Pressure Switch DIN Rail
Pressure Operated Pressure Switch Sub-Base Mount
Pressure Operated Vacuum Generator Free Hanging (In-Line)
Pressure Operated Vacuum Generator Sub-Base Mount
PROPORTIONING VALVE, ELECTRICALL
Sequencer Sub-Base Mount
Shift Register Sub-Base Mount
SOFT START VALVE
SOLENOID VALVE
Sub-Base, Intermediate DIN Rail
Totalizer Panel Mount
Vacuum Operated Vacuum Switch Chassis Mount
Vacuum Operated Vacuum Switch DIN Rail
Vacuum Operated Vacuum Switch Sub-Base Mount

Next >>