Automotive 45 V, 40 A dual Power Schottky Rectifier Product overview: STPS4045CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS4045CWY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282843-STPS4045CWY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 20 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS4045
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
DIODE ARR SCHOTT 45V 20A TO247-3
Schottky Diodes & Rectifiers Automotive power Schottky rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS4045CWY | 1282843-STPS4045CWY | STPS4045CWY-ND | 20AC4589 | STPS4045CWY | STPS4045CWY |
| Product Name | Automotive Dual Schottky 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.7600 volts | 0.7600 volts |