STMicroelectronics, Inc. Schottky 60 V 5 A Diode and Rectifier STPS5L60

Description
60 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L60 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L60 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60 V 5 A Diode and Rectifier - 280-STPS5L60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 5 A Diode and Rectifier
280-STPS5L60
Schottky 60 V 5 A Diode and Rectifier 280-STPS5L60
60 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L60 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60 can be used for catalog matching and distributor lookup.

60 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L60 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 1894432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894432
Schottky Diodes & Rectifiers 1894432
STMicroelectronics, STPS5L60

STMicroelectronics, STPS5L60

Supplier's Site
Schottky Diodes & Rectifiers - 1894432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894432P
Schottky Diodes & Rectifiers 1894432P
STMicroelectronics, STPS5L60

STMicroelectronics, STPS5L60

Supplier's Site
Schottky Diodes & Rectifiers - 1893995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893995
Schottky Diodes & Rectifiers 1893995
STMicroelectronics, STPS5L60

STMicroelectronics, STPS5L60

Supplier's Site
 - STPS5L60 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Single Diodes - 497-12673-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12673-1-ND
Single Diodes 497-12673-1-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-12673-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12673-3-ND
Single Diodes 497-12673-3-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
DIODE SCHOTTKY 60V 5A DO201AD - 761-STPS5L60 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 5A DO201AD
761-STPS5L60
DIODE SCHOTTKY 60V 5A DO201AD 761-STPS5L60
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5L60
Schottky Diodes & Rectifiers STPS5L60
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt

Schottky Diodes & Rectifiers 5.0 Amp 60 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5L60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5L60
Discrete Semiconductor Products - Diodes - Rectifiers STPS5L60
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site
Schottky Rectifier, Single, 5A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 5A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9601
Schottky Rectifier, Single, 5A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9601
SCHOTTKY RECTIFIER, SINGLE, 5A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 5A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STPS5L60 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5L60
Single Diodes STPS5L60
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPS5L60 1894432 1894432P STPS5L60 497-12673-1-ND 761-STPS5L60 STPS5L60 STPS5L60 51AC9601 STPS5L60
Product Name Schottky 60 V 5 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes DIODE SCHOTTKY 60V 5A DO201AD Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 5A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Single Diodes
Package Ammo Pack Do-201ad DO-201; DO-201AD DO-201; DO-201AD 2 DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data