Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 60V TO247-3 Product overview: STPS30H60CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H60CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053975-STPS30H60CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 660mV @ 15A
Current - Reverse Leakage @ Vr: 60μA @ 60V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 15A TO247-3
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 497-5138-5-ND | 286-STPS30H60CW | 053975-STPS30H60CW | STPS30H60CW | 127999822 |
| Product Name | Diode Arrays | Schottky 60V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30H60CW | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps |