Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon, TO-220AC
Diode Schottky 15V 20A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 053964-STPS20L15D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220AC
Standard Package: 50
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 6mA @ 15V
Operating Temperature - Junction: 125°C (Max)
Alternative Parts (Cross-Reference): VS-20L15TPBF; 20L15T; 19TQ015; STPS20L15D;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
STMicroelectronics STPS20L15D Diode
STMicroelectronics STPS20L15D Diode
STMicroelectronics STPS20L15D Diode
Schottky Diodes & Rectifiers 20 Amp 15 Volt
SCHOTTKY DIODE, 20A, 15V, TO-220AC; Repetitive Peak Reverse Voltage:15V; Average Forward Current:20A; Diode Configuration:Single
DIODE SCHOTTKY 15V 20A TO220AC
DIODE SCHOTTKY 15V 20A TO220AC
| Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | STPS20L15D | 497-7551-5-ND | 053964-STPS20L15D | 4858106 | 4858106P | STPS20L15D | 57P1665 | STPS20L15D | STPS20L15D |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 20A, 15V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AC | TO-220; To-220ac | TO-220; TO-220AC | TO-220-2 | TO-220AC | TO-220; TO-220-2 | TO-220 | ||
| Life Cycle Stage | Active | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 125 C (257 F) | 125 C (257 F) |