DigiKey Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| "Aluminum 6U = 10.500"" (266.70mm)" | |
| "Aluminum Assembled Card Mount Subracks 3U = 5.250"" (133.35mm)" | |
| "Aluminum Assembled Card Mount Subracks 4U = 7.000"" (177.80mm)" | |
| "Aluminum Assembled Card Mount Subracks 6U = 10.500"" (266.70mm)" | |
| "Aluminum Assembled Module Subracks 3U = 5.250"" (133.35mm)" | |
| "Aluminum Assembled Subracks with Card Guides 2U = 3.500"" (88.90mm)" | |
| "Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)" | |
| "Aluminum Assembled Subracks with Card Guides 4U = 7.000"" (177.80mm)" | |
| "Aluminum Assembled Subracks with Card Guides 5U = 8.750"" (222.25mm)" | |
| "Aluminum Assembled Subracks with Card Guides 6U = 10.500"" (266.70mm)" | |
| "Aluminum Assembled Subracks with Card Guides 7U = 12.250"" (311.15mm)" | |
| "Aluminum Card Mount Module 3U = 5.250"" (133.35mm)" | |
| "Aluminum Card Mount Module 4U = 7.000"" (177.80mm)" | |
| "Aluminum Subrack Frame 3U = 5.250"" (133.35mm)" | |
| "Aluminum Subrack Frame 4U = 7.000"" (177.80mm)" | |
| "Aluminum Subrack Frame 6U = 10.500"" (266.70mm)" | |
| "Aluminum Subrack Kit 2U = 3.500"" (88.90mm)" | |
| "Aluminum Subrack Kit 3U = 5.250"" (133.35mm)" | |
| "Aluminum Subrack Kit 4U = 7.000"" (177.80mm)" | |
| "Aluminum Subrack Kit 5U = 8.750"" (222.25mm)" | |
| "Aluminum Subrack Kit 6U = 10.500"" (266.70mm)" | |
| "Aluminum Subrack Kit 7U = 12.250"" (311.15mm)" | |
| "Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)" | |
| "Steel Subrack Frame 3U = 5.250"" (133.35mm)" | |
| CARD RACK ALUM 18X17 | |
| CARD RACK ALUM 9.8X17 |