Manufacturer: STMicroelectronics
Win Source Part Number: 1261891-STPS30170CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20μA @ 170V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STPS30170CW
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): SR20150PTC0G; SR16150PT; MBR20150PTC 00TUC;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-247-3
170V 30A Schottky Rectifier, TO-247 Product overview: STPS30170CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30170CW can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 170V 15A TO247-3
DIODE ARRAY SCHOTTKY 170V TO247
DIODE, SCHOTTKY, 2X15A, 170V, DUAL COMMON CATHODE, DIODE CASE STYLE: TO-247, 3 PINS, FORWARD VOLTAGE VF MAX: 920 MV. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 2X15A, 170V; Repetitive Peak Reverse Voltage:170V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:920mV; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1261891-STPS30170CW | 497-STPS30170CW-ND | 286-STPS30170CW | STPS30170CW | STPS30170CW | 38979320 | 26M3644 | STPS30170CW |
| Product Name | Electronic Wholesale - STPS30170CW | Diode Arrays | Schottky 170V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode | Diode, Schottky, 2X15A, 170V; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers |
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Arrangement | Common Catode | Common Catode | ||||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247; TO-247-3 | TO-247; TO-247 | TO-247 | ||
| RoHS Compliant | RoHS | RoHS |