Schottky barrier diode STPS2150A 2A 150V
Schottky barrier diode STPS2150A 2A 150V
Schottky barrier diode STPS2150A 2A 150V
2A 150V Schottky Rectifier, SMA, Surface Mount Product overview: STPS2150A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2150A can be used for catalog matching and distributor lookup.
Diode Schottky 150V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 150V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 150V 2A Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 031510-STPS2150A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 2A
Current - Reverse Leakage @ Vr: 1.5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS2150A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB068L150; MBR2150VRTR-E1; SK215A HE3 TRTB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 150V 2A SMA
DIODE SCHOTTKY 150V 2A SMA
Schottky Diodes & Rectifiers 2.0 Amp 150 Volt
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 249606 | 249606P | 280-STPS2150A | 497-2467-6-ND | 031510-STPS2150A | STPS2150A | STPS2150A | STPS2150A |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 2A 150V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS2150A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | Do-214ac (sma) | DO-214AC | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps |