650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261938-STPSC10H065D
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 100μA @ 650V
Capacitance @ Vr, F: 480pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STPSC10H065
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): STPSC10H065DY; UJD06510TS; SCS110AG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
650 V 10 A power Schottky silico
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 10A TO220AC
Schottky Diodes & Rectifiers 650 V 10A Schottky silicn carbid TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-STPSC10H065D | 1261938-STPSC10H065D | 497-13451-ND | STPSC10H065D | 48W6945 | STPSC10H065D | STPSC10H065D |
| Product Name | Schottky 650 V 10 A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC10H065D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Sic Schottky, 650V, 10A, To-220Ac-2; Product Range Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220 | TO-220AC | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts |