3A 40V Schottky Rectifier, SMD, DO-214AA Product overview: STPS3L40UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40UF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount SMBflat
Diode Schottky 40V 3A Surface Mount SMBflat
Diode Schottky 40V 3A Surface Mount SMBflat
Manufacturer: STMicroelectronics
Win Source Part Number: 031528-STPS3L40UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 3A SMB Flat
Diode Schottky 40V 3A SMB Flat
Diode Schottky 40V 3A SMB Flat
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
DIODE SCHOTTKY 40V 3A SMBFLAT
DIODE SCHOTTKY 40V 3A SMBFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS3L40UF | 497-8036-1-ND | 031528-STPS3L40UF | 8772974 | 8772974P | STPS3L40UF | STPS3L40UF | STPS3L40UF |
| Product Name | Schottky SMD 3A 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS3L40UF | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; SMBflat | Smbflat | SMB; SMB | SMB Flat | SMB; DO-221AA, SMB Flat Leads | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |