STMicroelectronics, Inc. Diode Arrays STPS41L60CG-TR

Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-6586-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6586-1-ND
Diode Arrays 497-6586-1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6586-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6586-6-ND
Diode Arrays 497-6586-6-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6586-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6586-2-ND
Diode Arrays 497-6586-2-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS41L60CG-TR - 038269-STPS41L60CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS41L60CG-TR
038269-STPS41L60CG-TR
Diodes, Rectifiers - Arrays - STPS41L60CG-TR 038269-STPS41L60CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 038269-STPS41L60CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: STPS41L60CG Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR40U 60CTB-13; 30CTQ060STRL; VS-30CTQ060STRLPbF; RB238NS-60FH; Introduction Date: February 27, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038269-STPS41L60CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS41L60CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR40U 60CTB-13; 30CTQ060STRL; VS-30CTQ060STRLPbF; RB238NS-60FH;
Introduction Date: February 27, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 60 V 40 A Diode and Rectifier
286-STPS41L60CG-TR
Dual Schottky 60 V 40 A Diode and Rectifier 286-STPS41L60CG-TR
60 V, 40 A dual Low drop Power Schottky rectifier Product overview: STPS41L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L60CG-TR can be used for catalog matching and distributor lookup.

60 V, 40 A dual Low drop Power Schottky rectifier Product overview: STPS41L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS41L60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS41L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS41L60CG-TR
DIODE ARR SCHOTT 60V 20A D2PAK

DIODE ARR SCHOTT 60V 20A D2PAK

Supplier's Site
Diode Arrays - STPS41L60CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS41L60CG-TR
Diode Arrays STPS41L60CG-TR
DIODE ARRAY SCHOTTKY 60V D2PAK

DIODE ARRAY SCHOTTKY 60V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS41L60CG-TR
Schottky Diodes & Rectifiers STPS41L60CG-TR
Schottky Diodes & Rectifiers 2X20 Amp 60 Volt

Schottky Diodes & Rectifiers 2X20 Amp 60 Volt

Buy Now Datasheet
Schottky Rect, Dual, 60V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7674
Schottky Rect, Dual, 60V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7674
SCHOTTKY RECT, DUAL, 60V, TO-263; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:770mV RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, TO-263; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:770mV RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1785 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1785
Rectifier Stmicroelectronics 57P1785
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-6586-1-ND 038269-STPS41L60CG-TR 286-STPS41L60CG-TR STPS41L60CG-TR STPS41L60CG-TR STPS41L60CG-TR 45AC7674 57P1785
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS41L60CG-TR Dual Schottky 60 V 40 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers Schottky Rect, Dual, 60V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics
Arrangement Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK Tape and Reel D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK; TO-263 (D2PAK)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data