Manufacturer: STMicroelectronics
Win Source Part Number: 898413-STPSC20065WY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole DO-247
Speed: No Recovery Time > 500mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STPSC20065
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17841, STPSC20065WY-ND
Diode Silicon Carbide Schottky 650V 20A Through Hole DO-247
Automotive 650 V, 20 A SiC Power Schottky Diode Product overview: STPSC20065WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065WY can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New
DIODE SIL CARBIDE 650V 20A DO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 898413-STPSC20065WY | 497-17841-ND | 280-STPSC20065WY | STPSC20065WY | 20AC4567 | 761-STPSC20065WY | STPSC20065WY |
| Product Name | Diodes, Rectifiers - Single - STPSC20065WY | Single Diodes | Automotive Schottky 650 V 20 A Diode and Rectifier | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-247 | DO-247-2 | DO-247-2 (Straight Leads) | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Applications | High Voltage; HIGH VOLTAGE POWER | ||||||
| Life Cycle Stage | Active | Active |