DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 244 245 246 247 248 249 250 251 252 253 254 255 256 260 270 280 290 300 310 350 400 417
Product Name Notes
25.2V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26.5V Clamp 16A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount SMA
27.7V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 15A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
274V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.51A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA
287.7V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
287V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
29.09V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.1V Clamp 14A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 13.4A Ipp Tvs Diode Surface Mount SMA
30.6V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 14A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
308V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
31.9V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.13V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
328V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
328V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA
33.2V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
34.7V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
34.86V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344.4V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA
344V Clamp 870mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA
356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA
360V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
361.2V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount SMA
37.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
37.5V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
39.1V Clamp 11A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.38V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount SMA
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
414V Clamp 1A Ipp Tvs Diode Surface Mount SMA
414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
43.47V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
43.5V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
434.7V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA
47.99V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 14.5VWM 26.5V DO214AC
TVS DIODE 15.3VWM 25.2V DO214AC
TVS DIODE 16.2VWM 29.1V DO214AC
TVS DIODE 162VWM 287VC DO214AC
TVS DIODE 17.1VWM 27.7V DO214AC
TVS DIODE 17.8VWM 31.9V DO214AC
TVS DIODE 171VWM 274VC DO214AC
TVS DIODE 175VWM 344VC DO214AC
TVS DIODE 18.8VWM 30.6V DO214AC
TVS DIODE 185VWM 328VC DO214AC
TVS DIODE 19.4VWM 34.7V DO214AC
TVS DIODE 20.5VWM 33.2V DO214AC
TVS DIODE 20.5VWM 33.2VC SMA
TVS DIODE 202VWM 360VC DO214AC
TVS DIODE 21.8VWM 39.1V DO214AC
TVS DIODE 214VWM 344VC DO214AC
TVS DIODE 214VWM 344VC SMA
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 23.1VWM 37.5V DO214AC
TVS DIODE 24.3VWM 43.5V DO214AC
TVS DIODE 243VWM 430VC DO214AC
TVS DIODE 25.6VWM 41.4V DO214AC
TVS DIODE 256VWM 414VC DO214AC
TVS DIODE 256VWM 414VC SMA
TVS DIODE 26.8VWM 47.7V DO214AC
TVS DIODE 28.2VWM 45.7V DO214AC
TVS, BI-DIR, 400W, 18.8V, DO-214
TVS, UNI-DIR, 400W, 185V, DO-214

<< Prev Next >>