Manufacturer: STMicroelectronics
Win Source Part Number: 031517-STPS30120CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 15μA @ 120V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 120V V(RRM), Silicon, TO-220AB
120 V, 30 A dual TO-220 Power Schottky rectifier Product overview: STPS30120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30120CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 120V TO220
DIODE ARR SCHOTT 120V 15A TO220
SCHOTTKY RECT, DUAL, 120V, TO-220AB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.02V; Product Range:-RoHS Compliant: Yes
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 031517-STPS30120CT | STPS30120CT | 286-STPS30120CT | 497-12645-5-ND | STPS30120CT | STPS30120CT | 45AC7669 | STPS30120CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS30120CT | Dual Schottky 120 V 30 A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 120V, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 1.02 volts | ||||
| VR | 120 volts | 120 volts | ||||||
| IR | 0.0150 mA | 0.0150 mA |