STMicroelectronics, Inc. Diode Arrays STPS40L45CT

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-7567-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7567-5-ND
Diode Arrays 497-7567-5-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS40L45CT - 091043-STPS40L45CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40L45CT
091043-STPS40L45CT
Diodes, Rectifiers - Arrays - STPS40L45CT 091043-STPS40L45CT
Manufacturer: STMicroelectronics Win Source Part Number: 091043-STPS40L45CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A Current - Reverse Leakage @ Vr: 600μA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091043-STPS40L45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893988
Schottky Diodes & Rectifiers 1893988
STMicroelectronics, STPS40L45CT

STMicroelectronics, STPS40L45CT

Supplier's Site
Schottky Diodes & Rectifiers - 1894475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894475
Schottky Diodes & Rectifiers 1894475
STMicroelectronics, STPS40L45CT

STMicroelectronics, STPS40L45CT

Supplier's Site
Schottky Diodes & Rectifiers - 1894475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894475P
Schottky Diodes & Rectifiers 1894475P
STMicroelectronics, STPS40L45CT

STMicroelectronics, STPS40L45CT

Supplier's Site
Singapore, Singapore
Dual Schottky 45V 40A Diode and Rectifier
286-STPS40L45CT
Dual Schottky 45V 40A Diode and Rectifier 286-STPS40L45CT
45V 40A Dual Schottky Rectifier TO-220AB Product overview: STPS40L45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CT can be used for catalog matching and distributor lookup.

45V 40A Dual Schottky Rectifier TO-220AB Product overview: STPS40L45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CT can be used for catalog matching and distributor lookup.

Supplier's Site
Rectifier Stmicroelectronics - 57P1767 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1767
Rectifier Stmicroelectronics 57P1767
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40L45CT
Schottky Diodes & Rectifiers STPS40L45CT
Schottky Diodes & Rectifiers 2X20 Amp 45 Volt

Schottky Diodes & Rectifiers 2X20 Amp 45 Volt

Buy Now Datasheet
Diode Arrays - STPS40L45CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS40L45CT
Diode Arrays STPS40L45CT
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40L45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40L45CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40L45CT
DIODE ARR SCHOTT 45V 20A TO220

DIODE ARR SCHOTT 45V 20A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number 497-7567-5-ND 091043-STPS40L45CT 1893988 1894475P 286-STPS40L45CT 57P1767 STPS40L45CT STPS40L45CT STPS40L45CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS40L45CT Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 45V 40A Diode and Rectifier Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220ab TO-220; TO-220 Rail/Tube TO-220-3 TO-220; TO-220-3 TO-220
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data