Manufacturer: STMicroelectronics
Win Source Part Number: 091112-STPS5L25B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 5A
Current - Reverse Leakage @ Vr: 350μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Schottky 25V 5A Surface Mount DPAK
Diode Schottky 25V 5A Surface Mount DPAK
Diode Schottky 25V 5A Surface Mount DPAK
5A 25V Schottky Rectifier, DPAK, Surface Mount Product overview: STPS5L25B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5A, 25V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L25B-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 25V 5A DPAK
Schottky Diodes & Rectifiers 5.0 Amp 25 Volt
DIODE SCHOTTKY 25V 5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 091112-STPS5L25B-TR | 497-8038-2-ND | 280-STPS5L25B-TR | STPS5L25B-TR | STPS5L25B-TR | STPS5L25B-TR |
| Product Name | Diodes, Rectifiers - Single - STPS5L25B-TR | Single Diodes | Schottky SMD 5A 25V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | D-Pak | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | |
| VF | 0.4700 volts | 0.4700 volts | 0.4700 volts |