Manufacturer: STMicroelectronics
Win Source Part Number: 1261942-STPSC20H065C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 10A
Current - Reverse Leakage at Vr: 100μA at 650V
650 V, 20 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H065CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 650 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H065CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 650V TO247
DIODE ARR SIC SCHOT 650V TO247
Schottky Diodes & Rectifiers 650 V 20A Schottky silicon carbid TO247
RECTIFIER, SIC SCHOTTKY, 650V, 20A, TO-247-3; Product Range:650V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:20A; Total Capacitive Charge:28.5nC; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1261942-STPSC20H065CW | 286-STPSC20H065CW | 497-13453-ND | STPSC20H065CW | STPSC20H065CW | STPSC20H065CW | 48W6947 |
| Product Name | Diodes, Rectifiers - Arrays - STPSC20H065CW | Dual Schottky 650 V 20 A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Sic Schottky, 650V, 20A, To-247-3; Product Range Stmicroelectronics |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | 650 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |