STMicroelectronics, Inc. Single Diodes STPS5045SG-TR

Description
Diode Schottky 45V 50A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Schottky 45V 50A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13279-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13279-2-ND
Single Diodes 497-13279-2-ND
Diode Schottky 45V 50A Surface Mount D²PAK

Diode Schottky 45V 50A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13279-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13279-6-ND
Single Diodes 497-13279-6-ND
Diode Schottky 45V 50A Surface Mount D²PAK

Diode Schottky 45V 50A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13279-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13279-1-ND
Single Diodes 497-13279-1-ND
Diode Schottky 45V 50A Surface Mount D²PAK

Diode Schottky 45V 50A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Schottky 45V 50A Diode and Rectifier
280-STPS5045SG-TR
Schottky 45V 50A Diode and Rectifier 280-STPS5045SG-TR
Schottky Rectifier 45V 50A D2PAK SMT Product overview: STPS5045SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5045SG-TR can be used for catalog matching and distributor lookup.

Schottky Rectifier 45V 50A D2PAK SMT Product overview: STPS5045SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5045SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPS5045SG-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 50A, 45V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 50A, 45V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282085-STPS5045SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282085-STPS5045SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282085-STPS5045SG-TR
Win Source Part Number: 1282085-STPS5045SG-T R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 610 mV @ 50 A Current - Reverse Leakage @ Vr: 360 µA @ 45 V Operating Temperature - Junction: 200°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13279-1,497-1327 9-2,497-13279-6,STPS 5045SGTR Base Product Number: STPS5045

Win Source Part Number: 1282085-STPS5045SG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 50 A
Current - Reverse Leakage @ Vr: 360 µA @ 45 V
Operating Temperature - Junction: 200°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13279-1,497-13279-2,497-13279-6,STPS5045SGTR
Base Product Number: STPS5045

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5045SG-TR
Schottky Diodes & Rectifiers STPS5045SG-TR
Schottky Diodes & Rectifiers PWR Schottky 50A 45V VRRM 0.48V Vf

Schottky Diodes & Rectifiers PWR Schottky 50A 45V VRRM 0.48V Vf

Buy Now Datasheet
Single Diodes - STPS5045SG-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5045SG-TR
Single Diodes STPS5045SG-TR
DIODE SCHOTTKY 45V 50A D2PAK

DIODE SCHOTTKY 45V 50A D2PAK

Supplier's Site Datasheet
Schottky Rect, Single, 45V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 45V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7675
Schottky Rect, Single, 45V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7675
SCHOTTKY RECT, SINGLE, 45V, TO-263; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 45V, TO-263; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 48W6962 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6962
Rectifier Stmicroelectronics 48W6962
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5045SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5045SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS5045SG-TR
DIODE SCHOTTKY 45V 50A D2PAK

DIODE SCHOTTKY 45V 50A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-13279-2-ND 280-STPS5045SG-TR STPS5045SG-TR 1282085-STPS5045SG-TR STPS5045SG-TR STPS5045SG-TR 45AC7675 48W6962 STPS5045SG-TR
Product Name Single Diodes Schottky 45V 50A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 45V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj 200 C (392 F) -65 C (-85 F) 200 C (392 F)
Package D2PAK D2PAK; D2PAK 3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data