120 V, 20 A 3-lead single Low Drop Power Schottky rectifier Product overview: STPS20M120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M120STN can be used for catalog matching and distributor lookup.
Diode Schottky 120V 20A Through Hole TO-220AB Narrow Leads
Manufacturer: STMicroelectronics
Win Source Part Number: 712365-STPS20M120STN
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 275μA @ 120V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS20M120S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: TO-220AB Narrow Leads
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V20120S-E3; V20120S-E3/4W; V20120SG-E3/4W;
Introduction Date: April 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers Pwr Schottky 20A 120V 0.47V VF
DIODE SCHOTT 120V 20A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS20M120STN | 497-15149-5-ND | 712365-STPS20M120STN | STPS20M120STN | STPS20M120STN |
| Product Name | Schottky 120 V 20 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS20M120STN | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AB | |||
| RoHS Compliant | RoHS | ||||
| IO | 20 amps |