DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 146
Product Name Notes
100V 15A 50W 80MR@10V,10A 2.5V@2
120V 100MA 400MW TH TRANSISTOR-S
15V 40MA 200MW TH TRANSISTOR-SMA
18V 100MA 200MW TH TRANSISTOR-SM
18V 200MA 360MW TH TRANSISTOR-SM
250V 1A 1W TH TRANSISTOR-SMALL S
25V 100MA 360MW TH TRANSISTOR-SM
25V 500MA 625MW TH TRANSISTOR-SM
30V 200MA 625MW TH TRANSISTOR-SM
30V 500MA .8W TH TRANSISTOR-SMAL
35V 625MW 600MA PNP TO-92
400V 200MA NPN SOT-23
40V 1.5A 5W TH TRANSISTOR-BIPOLA
40V 200MA 360MW TH TRANSISTOR-SM
40V 600MA 400MW TH TRANSISTOR-SM
40V 600MA 600MW TH TRANSISTOR-SM
40V 600MA NPN TO-92
45V 600MA 400MW TH TRANSISTOR-SM
55V 1.5A 5W TH TRANSISTOR-BIPOLA
60V 10A 150W TH TRANSISTOR-BIPOL
60V 50MA 360MW TH TRANSISTOR-SMA
60V 600MA 400MW TH TRANSISTOR-SM
60V 600MA 600MW TH TRANSISTOR-SM
65V 1A 500MW TH TRANSISTOR-SMALL
80V 100MA 400MW TH TRANSISTOR-SM
90V 1A 1W TH TRANSISTOR-SMALL SI
90V 1A 500MW TH TRANSISTOR-SMALL
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 50mA 60MHz 1.2W Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 50mA 60MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 50MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 30mA 40MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 30mA 60MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 40mA 100MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 50mA 60MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 6-SMD
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 60MHz 1.5W Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 60MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 2.12W Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 50MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 60MHz 3W Through Hole TO-78-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 60MHz 600mW Through Hole TO-78-6
Bipolar (BJT) Transistor NPN 100V 500mA 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 12V 3A 170MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-204 (TO-3)
Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-3
Bipolar (BJT) Transistor NPN 140V 10A 80MHz 117W Through Hole TO-204 (TO-3)
Bipolar (BJT) Transistor NPN 140V 3A 3W Through Hole TO-66 (TO-213AA)
Bipolar (BJT) Transistor NPN 150V 300mA 150MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 150V 300mA 1W Surface Mount U4
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-5
Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB
Bipolar (BJT) Transistor NPN 150V 300mA 500mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 15V 1A 440MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor NPN 15V 1A 440MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 15V 200mA 500MHz 360mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 15V 200mA 675MHz 360mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 15V 360mW Surface Mount SMD
Bipolar (BJT) Transistor NPN 15V 360mW Through Hole TO-18 (TO-206AA)
Bipolar (BJT) Transistor NPN 15V 600mA 330MHz 200mW Surface Mount 3-SSFP
Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount 3-CP
Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3
Bipolar (BJT) Transistor NPN 175V 10mA 35W Through Hole TO-66 (TO-213AA)
Bipolar (BJT) Transistor NPN 175V 1A 10MHz 35W Through Hole TO-66
Bipolar (BJT) Transistor NPN 20V 360mW Surface Mount SMD
Bipolar (BJT) Transistor NPN 20V 3A 160MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 250V 15MHz Through Hole TO-39
Bipolar (BJT) Transistor NPN 250V 1A 15MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 250V 1A 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 250V 1A 800mW Through Hole TO-5
Bipolar (BJT) Transistor NPN 250V 2µA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 250V 2A 10MHz 35W Through Hole TO-66
Bipolar (BJT) Transistor NPN 25V 120MHz Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 25V 160MHz Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 300V 2A 10MHz 35W Through Hole TO-66
Bipolar (BJT) Transistor NPN 30V 100mA 300mW Through Hole TO-18 (TO-206AA)
Bipolar (BJT) Transistor NPN 30V 100mA 360mW Surface Mount UB
Bipolar (BJT) Transistor NPN 30V 100MHz Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 1A 270MHz 300mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 30V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 500mA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 30V 500mA 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 3W Through Hole TO-39
Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 30V 800mA 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 30V 800mA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 30V Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 350V 1A 800mW Surface Mount
Bipolar (BJT) Transistor NPN 350V 1A 800mW Through Hole TO-5
Bipolar (BJT) Transistor NPN 350V 1A Surface Mount Die
Bipolar (BJT) Transistor NPN 40V 500mA 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 40V 700mA 100MHz 5W Through Hole TO-39
Bipolar (BJT) Transistor NPN 40V 800mA 250MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 40V 800mA 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 40V 800mA 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 45V 100mA 360mW Surface Mount UB
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 50V 1µA 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 500mA 1.5W Through Hole TO-92
Bipolar (BJT) Transistor NPN 50V 500mA 100MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 50V 500mA 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 50V 500mA 70MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 50V 500mA 800mW Through Hole TO-5
Bipolar (BJT) Transistor NPN 50V 500mA 80MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 50V 800mA 300mW Surface Mount Ceramic SMD
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount 3-SMD
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount Ceramic SMD
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 50V 800mA 650mW Surface Mount 4-SMD
Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-5
Bipolar (BJT) Transistor NPN 50V Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 55V 1.5A 1.5MHz 5W Through Hole TO-39
Bipolar (BJT) Transistor NPN 55V 1.5A 1W Through Hole TO-5
Bipolar (BJT) Transistor NPN 55V 3A 1.75W Through Hole TO-8
Bipolar (BJT) Transistor NPN 60V 15A 115W Chassis Mount TO-3
Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)
Bipolar (BJT) Transistor NPN 60V 15A 6MHz 115W Through Hole TO-204 (TO-3)
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UA
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 60V 50mA 60MHz 360mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 60V 700mA 100MHz 5W Through Hole TO-39
Bipolar (BJT) Transistor NPN 65V 1A 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 65V 1A 60MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Through Hole TO-18
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-18
Bipolar (BJT) Transistor NPN 80V 40MHz Through Hole TO-39
Bipolar (BJT) Transistor NPN 80V 500mA 3W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 80V 500mA 70MHz 800mW Through Hole TO-39
Bipolar (BJT) Transistor NPN 80V 500mA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor NPN 80V 500mA 800mW Through Hole TO-5
Bipolar (BJT) Transistor NPN 90V 1A 120MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor PNP 120V 800mA 160MHz 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 12V 1A 450MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor PNP 12V 1A 450MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 12V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 140V 1A 1.5W Surface Mount 3-SMD
Bipolar (BJT) Transistor PNP 140V 1A 1W Surface Mount 3-SMD
Bipolar (BJT) Transistor PNP 140V 1A 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor PNP 140V 1A 1W Through Hole TO-5
Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount 3-SMD
Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount UB
Bipolar (BJT) Transistor PNP 175V 1A 1W Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor PNP 175V 1A 1W Through Hole TO-5
Bipolar (BJT) Transistor PNP 20V 100mA 400mW Surface Mount UB
Bipolar (BJT) Transistor PNP 20V 3A 220MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 25V 100MHz Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 30V 1A 300MHz 300mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 30V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 35V 100mA 400mW Surface Mount UB
Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor PNP 40V 1A 175MHz 1W Through Hole TO-39
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 360mW Through Hole TO-18
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.8W Through Hole TO-18
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 3W Through Hole TO-39
Bipolar (BJT) Transistor PNP 40V 600mA 400mW Through Hole TO-18
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 50V 2A 160MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 50V 3A 160MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 1µA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 400mW Through Hole TO-18
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 600mW Through Hole TO-39
Bipolar (BJT) Transistor PNP 60V 600mA 300mW Surface Mount Ceramic SMD
Bipolar (BJT) Transistor PNP 60V 600mA 400mW Surface Mount Ceramic SMD
Bipolar (BJT) Transistor PNP 60V 600mA 400mW Through Hole TO-46 (TO-206AB)
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount 4-SMD
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18 (TO-206AA)
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-5
Bipolar (BJT) Transistor Through Hole TO-18
Bipolar (BJT) Transistor Through Hole TO-46 (TO-206AB)
Bipolar (BJT) Transistor
BT1M1200031D7A - 1200V SIC POWER
BT1M1200050D7A - 1200V SIC POWER
BT2M1200013BOA - 1200V SIC POWER
IGBT Module 2 Independent 1700V Through Hole Module
IGBT Module Half Bridge 1700V Through Hole Module
IGBT Module
JFET P-CH 30V 50MA 8DFN
JFET P-CH 30V 8DFN
JFET P-CH 30V UB
JFET P-Channel 30V 10mA 300mW Through Hole TO-18 (TO-206AA)
JFET P-Channel 30V 300mW Through Hole TO-18
JFET P-Channel 30V 350mW Surface Mount 8-DFN (2x2)
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 30V 5.5A, 4.1A 1.38W Surface Mount 8-SO
Mosfet Array N and P-Channel 40V 8.8A, 7.3A 3.57W Surface Mount PQFN (5x6)
Mosfet Array N and P-Channel, Common Drain 30V 7.3A, 5.3A 2.5W Surface Mount 8-PQFN (3x3)
Mosfet Array N and P-Channel, Common Drain 60V 6.6A, 4.7A 3.13W Surface Mount TO-252-4L
MOSFET N-CH 100V 15A DPAK
MOSFET N-CH 20V 4.3A SOT-23
MOSFET N-CH 650V 10A TO220F
N 200V, RD(MAX)<0.16@10V,VTH 1.0V
N-Channel 20V 4.3A (Ta) 1W (Ta) Surface Mount SOT-23-3
N100V,RD(MAX)<250M@1 0V,RD(MAX)<2
N100V,RD(MAX)<53M@10 V,RD(MAX)<63
N190V,5A,RD<540M@10V ,VTH1.0V~3.0
N200V, 18A,RD<0.16@10V,VTH1 V~3V,
N200V, 18A,RD<0.19@10V,VTH1 .0V~3
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9
N60V,25A,RD<24M@10V, VTH1.0V~2.5V
N60V,RD(MAX)<100M@10 V,RD(MAX)<12
N60V,RD(MAX)<42M@10V ,RD(MAX)<46M
N60V,RD(MAX)<60M@10V ,RD(MAX)<80M
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount SOT-23
P-Channel 30V 2A (Ta) 1W (Ta) Surface Mount SOT-23-3
P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252
P20V,RD(MAX)<56M@-4. 5V,RD(MAX)<8
P30V,RD(MAX)<130M@-4 .5V,RD(MAX)<
P60V,RD(MAX)<45M@-10 V,VTH2V~3V T
PWR MID PERF TRANSISTOR SOT89 T&
RF MOSFET HEMT 50V 55-KR
RF TRANS NPN 15V TO-18
RF TRANS PNP 120V 150MHZ TO-18
RF TRANS PNP 120V 150MHZ TO-5AA
RF TRANS PNP 80V 250MHZ TO-18
RF Transistor NPN 10V 70mA 1.5GHz 200mW Surface Mount 3-CP
RF Transistor NPN 10V 70mA 1.5GHz 400mW Surface Mount 3-MCP
RF Transistor NPN 12V 50mA 2.1GHz 350mW Through Hole TO-92-3
RF Transistor NPN 15V 40mA 1.9GHz 200mW Through Hole TO-72
RF Transistor NPN 8V 50mA 1.5GHz 200mW Surface Mount 3-CP
RF Transistor Surface Mount 3-SSFP
SMALL-SIGNAL BJT
SOT-223 N-CHANNEL POWER MOSFET
SOT-223 N-CHANNEL POWER MOSFETS
TO-252 MOSFETS ROHS
TO-252 N-CHANNEL POWER MOSFET
TRANS 2NPN 60V 30MA TO-78-6
TRANS NPN 100V 0.5A U4
TRANS NPN 100V 0.5A UB
TRANS NPN 100V 1A TO-5AA
TRANS NPN 150V 0.3A U4
TRANS NPN 15V 0.7A SC70/MCP3
TRANS NPN 30V 0.1A UB
TRANS NPN 350V 1A TO39
TRANS NPN 350V 1A U4
TRANS NPN 40V 0.6A TO-92
TRANS NPN 40V 0.8A TO-18
TRANS NPN 40V 3A U4
TRANS NPN 40V 6A TO204AA
TRANS NPN 45V 0.1A UB
TRANS NPN 50V 0.15A SOT-23-3
TRANS NPN 50V 0.15A SOT-523
TRANS NPN 50V 0.8A TO-18
TRANS NPN 50V 0.8A TO-39
TRANS NPN 50V 0.8A TO39
TRANS NPN 50V 0.8A UA
TRANS NPN 50V 0.8A UB
TRANS NPN 55V 6A TO204AA
TRANS NPN 60V 15A TO-3
TRANS NPN 60V 3A TO-39
TRANS NPN 80V 1A TO-18
TRANS NPN 80V 1A TO-5AA
TRANS NPN 80V 1A TO39
TRANS NPN 80V 1A UB
TRANS PNP 120V 0.8A SOT-89-3
TRANS PNP 140V 1A UB
TRANS PNP 175V 1A UB
TRANS PNP 20V 5A SOT-89-3
TRANS PNP 40V 0.1A X1-DFN1006-3
TRANS PNP 40V 0.6A TO-18
TRANS PNP 40V 0.6A TO-39
TRANS PNP 40V 0.6A TO-5AA
TRANS PNP 40V 0.6A TO39
TRANS PNP 50V 0.15A SOT-523
TRANS PNP 50V 1A TO-39
TRANS PNP 50V 2A SOT-89-3
TRANS PNP 50V 3A TO-39
TRANS PNP 60V 0.03A UB
TRANS PNP 60V 0.2A UB
TRANS PNP 60V 0.5A UB
TRANS PNP 60V 0.6A TO-18
TRANS PNP 60V 0.6A TO-92
TRANS PNP 60V 0.6A TO39
TRANS PNP 60V 0.6A UB
TRANS PNP 80V 0.1A TO-5AA

Next >>