DigiKey Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| "Black Cold Shrink End Cap 0.46"" ~ 0.82"" (11.6mm ~ 20.9mm) X" | |
| "Black Cold Shrink End Cap 0.63"" ~ 1.18"" (15.9mm ~ 30.1mm) X" | |
| "Black Cold Shrink End Cap 1.02"" ~ 1.94"" (26.0mm ~ 49.2mm) X" | |
| "Black Cold Shrink End Cap 1.79"" ~ 3.32"" (45.5mm ~ 84.3mm) X" | |
| "Black Cold Shrink Tape 0.750"" (19.1mm) X 30.00' (9.14m)" | |
| "Black Cold Shrink Tape 1.000"" (25.4mm) X 16.00' (4.88m)" | |
| "Black Cold Shrink Tape 1.000"" (25.4mm) X 8.00' (2.44m)" | |
| "Black Cold Shrink Tape 1.500"" (38.1mm) X 16.00' (4.88m)" | |
| "Black Cold Shrink Tape 1.500"" (38.1mm) X 8.00' (2.44m)" | |
| "Black Cold Shrink Tape 2.00"" (50.8mm) X 16.00' (4.88m)" | |
| "Black Cold Shrink Tubing 0.10"" ~ 0.82"" (2.5mm ~ 20.8mm) X 0.667' (203.20mm, 8.00"")" | |
| "Black Cold Shrink Tubing 0.31"" ~ 0.56"" (7.9mm ~ 14.2mm) X 0.500' (152.40mm, 6.00"")" | |
| "Black Cold Shrink Tubing 0.40"" ~ 0.82"" (10.2mm ~ 20.8mm) X 0.667' (203.20mm, 8.00"")" | |
| "Black Cold Shrink Tubing 0.50"" ~ 1.60"" (13.0mm ~ 41.0mm) X 0.375' (114.30mm, 4.50"")" | |
| "Black Cold Shrink Tubing 0.55"" ~ 1.18"" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00"")" | |
| "Black Cold Shrink Tubing 0.55"" ~ 1.18"" (14.0mm ~ 30.0mm) X 0.917' (279.40mm, 11.00"")" | |
| "Black Cold Shrink Tubing 0.65"" (16.5mm) X 0.230' (70.00mm, 2.76"")" | |
| "Black Cold Shrink Tubing 0.66"" ~ 1.90"" (16.8mm ~ 48.0mm) X 0.400' (121.92mm, 4.80"")" | |
| "Black Cold Shrink Tubing 0.66"" ~ 2.20"" (16.8mm ~ 56.0mm) X 0.400' (121.92mm, 4.80"")" | |
| "Black Cold Shrink Tubing 0.67"" ~ 1.38"" (17.0mm ~ 35.0mm) X 0.500' (152.40mm, 6.00"")" | |
| "Black Cold Shrink Tubing 0.67"" ~ 1.38"" (17.0mm ~ 35.0mm) X 1.33' (406.40mm)" | |
| "Black Cold Shrink Tubing 0.67"" ~ 1.38"" (17.0mm ~ 35.1mm) X 1.000' (304.80mm, 12.00"")" | |
| "Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 0.500' (152.40mm, 6.00"")" | |
| "Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 0.667' (203.20mm, 8.00"")" | |
| "Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 1.000' (304.80mm, 12.00"")" | |
| "Black Cold Shrink Tubing 0.95"" ~ 1.94"" (24.1mm ~ 49.3mm) X 1.50' (457.20mm)" | |
| "Black Cold Shrink Tubing 1.22"" ~ 2.65"" (31.0mm ~ 67.0mm) X 0.400' (121.92mm, 4.80"")" | |
| "Black Cold Shrink Tubing 1.27"" ~ 2.67"" (32.2mm ~ 67.8mm) X 0.500' (152.40mm, 6.00"")" | |
| "Black Cold Shrink Tubing 1.27"" ~ 2.67"" (32.2mm ~ 67.8mm) X 0.750' (228.60mm, 9.00"")" | |
| "Black Cold Shrink Tubing 1.27"" ~ 2.67"" (32.2mm ~ 67.8mm) X 1.000' (304.80mm, 12.00"")" | |
| "Black Cold Shrink Tubing 1.27"" ~ 2.67"" (32.2mm ~ 67.8mm) X 1.50' (457.20mm)" | |
| "Black Cold Shrink Tubing 1.40"" ~ 3.00"" (36mm ~ 76mm) X 0.458' (139.70mm, 5.50"")" | |
| "Black Cold Shrink Tubing 1.45"" (37.0mm) X 0.375' (114.30mm, 4.50"")" | |
| "Black Cold Shrink Tubing 1.50"" (38.1mm) X 0.354' (107.95mm, 4.25"")" | |
| "Black Cold Shrink Tubing 1.50"" (38.1mm) X 2.42' (736.60mm)" | |
| "Black Cold Shrink Tubing 1.68"" ~ 3.60"" (42.7mm ~ 91.0mm) X 0.542' (165.10mm, 6.50"")" | |
| "Black Cold Shrink Tubing 1.68"" ~ 3.69"" (42.7mm ~ 93.7mm) X 0.750' (228.60mm, 9.00"")" | |
| "Black Cold Shrink Tubing 1.68"" ~ 3.69"" (42.7mm ~ 93.7mm) X 1.50' (457.20mm)" | |
| "Black Cold Shrink Tubing 1.97"" ~ 4.30"" (50.0mm ~ 109.0mm) X 0.708' (215.80mm, 8.50"")" | |
| "Black Cold Shrink Tubing 2.25"" (57.2mm) X 0.500' (152.40mm, 6.00"")" | |
| "Black Cold Shrink Tubing 2.60"" ~ 5.40"" (66.0mm ~ 137.0mm) X 0.875' (266.70mm, 10.50"")" | |
| "Black Cold Shrink Tubing 2.90"" ~ 6.00"" (74.0mm ~ 152.0mm) X 1.08' (330.00mm)" | |
| "Black Cold Shrink Tubing 2.90"" ~ 6.00"" (74.0mm ~ 152.0mm) X 1.12' (342.90mm)" | |
| "Black Cold Shrink Tubing X 1.000' (304.80mm, 12.00"")" | |
| "COLD SHRINK TUBE, SILICONE, 1.0""" | |
| "Cold Shrink Tubing 0.35"" ~ 0.56"" (8.9mm ~ 14.2mm) X" | |
| "Cold Shrink Tubing 0.45"" ~ 0.82"" (11.4mm ~ 20.8mm) X" | |
| "Cold Shrink Tubing 0.62"" ~ 1.18"" (15.7mm ~ 30.1mm) X" | |
| "Cold Shrink Tubing 0.88"" ~ 1.63"" (22.4mm ~ 41.4mm) X" | |
| "Cold Shrink Tubing 1.00"" ~ 1.94"" (25.4mm ~ 49.3mm) X" | |
| "Gray Cold Shrink Tubing 0.27"" ~ 0.56"" (6.9mm ~ 14.2mm) X 0.167' (50.80mm, 2.00"")" | |
| "Gray Cold Shrink Tubing 0.27"" ~ 0.56"" (6.9mm ~ 14.2mm) X 0.542' (165.10mm, 6.50"")" | |
| "Gray Cold Shrink Tubing 0.35"" ~ 0.72"" (8.9mm ~ 18.3mm) X 0.208' (63.50mm, 2.50"")" | |
| "Gray Cold Shrink Tubing 0.35"" ~ 0.72"" (8.9mm ~ 18.3mm) X 0.625' (190.50mm, 7.50"")" | |
| "Gray Cold Shrink Tubing 0.48"" ~ 0.95"" (12.2mm ~ 24.1mm) X 0.267' (81.28mm, 3.2"")" | |
| "Gray Cold Shrink Tubing 0.48"" ~ 0.95"" (12.2mm ~ 24.1mm) X 0.667' (203.20mm, 8.00"")" | |
| "Gray Cold Shrink Tubing 1.02"" ~ 1.28"" (25.9mm ~ 32.5mm) X 10.00' (3.05m)" | |
| "Gray Cold Shrink Tubing X 0.417' (127.00mm, 5.00"")" | |
| "White Cold Shrink Tape 1.000"" (25.4mm) X 15.00' (4.57m)" | |
| 3M COLD SHRINK CONNECTOR INSULAT | |
| 3M COLD SHRINK INSULATOR 8430-6, | |
| 3M COLD SHRINK INSULATOR 8443-3, | |
| Black Cold Shrink Tubing X 1.58' (482.60mm) | |
| Black Cold Shrink Tubing X | |
| CABLE ASSEMBLY BOOT, IP68, WEATH | |
| COLD SHRINK TUBE, SILICONE, 1-3/ | |
| COLD SHRINK TUBE, SILICONE, 1-9/ | |
| COLD SHRINK TUBE, SILICONE, 9/16 | |
| Cold Shrink Tubing X | |
| Cold Shrink X | |
| IP68, WEATHERPROOF COLD SHRINK, |