3A 60V SMC Low Drop Schottky Rectifier Product overview: STPS3L60S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60S can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 094507-STPS3L60S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 55μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 3A SMC
DIODE SCHOTTKY 60V 3A SMC
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt
SCHOTTKY RECTIFIER, 3A 60V DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS3L60S | 497-2454-1-ND | 094507-STPS3L60S | STPS3L60S | STPS3L60S | STPS3L60S | 89K1596 |
| Product Name | Schottky 3A 60V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS3L60S | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A 60V Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Tape and Reel | SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Life Cycle Stage | Active | Active |