650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065DI can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898396-STPSC10H065DI
Features: Diode Silicon Carbide Schottky 650 V 10A Through Hole TO-220AC ins
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Package: Tube
Mounting: Through Hole
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC ins
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14574-5, -497-14574-5, STPSC10H065DI-ND
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC ins
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode
SCHOTTKY RECT, SINGLE, 650V, TO-220AC; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Diode Configuration:Single
DIODE SIC 650V 10A TO220AC INS
DIODE SIC 650V 10A TO220AC INS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 280-STPSC10H065DI | 898396-STPSC10H065DI | 497-14574-5-ND | STPSC10H065DI | 45AC7657 | STPSC10H065DI | STPSC10H065DI |
| Product Name | Schottky 650 V 10 A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC10H065DI | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 650V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220; TO-220AC ins | TO-220AC-2 | TO-220AC | TO-220 | ||
| RoHS Compliant | RoHS | ||||||
| IO | 10 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts |