DigiKey Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| "118.110"" (3000.00mm) Thermistor Immersion / Penetration, Rounded -40 ~ 257°F (-40 ~ 125°C)" | |
| "15.748"" (400.00mm) Thermistor Contact, Flat Disk -40 ~ 300°F (-40 ~ 150°C)" | |
| "15.748"" (400.00mm) Thermistor Immersion / Penetration, Rounded -40 ~ 300°F (-40 ~ 150°C)" | |
| "39.000"" (990.60mm) Thermistor -22 ~ 158°F (-30 ~ 70°C)" | |
| "39.370"" (1000.00mm) Thermistor Immersion / Penetration, Rounded -40 ~ 257°F (-40 ~ 125°C)" | |
| "42.992"" (1092.00mm) Thermistor -22 ~ 158°F (-30 ~ 70°C)" | |
| COOLANT TEMPERATURE SENSOR STAIN | |
| DETACHABLE THREADED PROBE ASSEMB | |
| DIGITAL TEMPERATURE GAUGE, -50 C | |
| ESAP-ESA PROBE ENG MODEL | |
| ETP TEMP PROBE 10K -40C TO 230C | |
| ETP-AM-SP-100-10K343 5A1 TEMPERAT | |
| ETP-KT-1-2.5-24-EB-1 0K3977-02 TE | |
| ETP-OP-150-10K3A1B TEMPERATURE P | |
| ETP-TP-SS-40-6-100-G A10K3A1B TEM | |
| ETP-TP-SS-40-6-100-P T100B TEMPER | |
| FLEXIBLE THERMISTOR SENSOR, HERM | |
| HANDHELD THERMISTOR PROBE, UTILI | |
| LINEAR THERMISTOR SENSOR, PRECIS | |
| POPULAR PRECISION THERMISTOR PRO | |
| PRECISION LINEAR THERMISTOR SENS | |
| Temperature Sensor | |
| TH-21B-10K-1/4-0150- M12 | |
| TH-44004-80-T | |
| TH-44008-40-T | |
| THERMISTOR PROBE, GENERAL PURPOS | |
| THERMISTOR PROBE, VIBRATION TEST | |
| Thermistor Temperature Sensor -40 ~ 100°C Non-Grounded Connector | |
| Thermistor Temperature Sensor -40 ~ 150°C Connector | |
| Thermistor Temperature Sensor -40 ~ 150°C Non-Grounded Connector | |
| Thermistor Temperature Sensor -40 ~ 850°C Non-Grounded Exposed Lead Wires | |
| Thermistor Temperature Sensor -40°C ~ 125°C Non-Grounded Connector | |
| Thermistor Temperature Sensor -40°C ~ 125°C Non-Grounded Exposed Lead Wires | |
| Thermistor Temperature Sensor -40°C ~ 150°C Connector | |
| Thermistor Temperature Sensor -40°C ~ 150°C Non-Grounded Connector | |
| Thermistor Temperature Sensor -40°C ~ 160°C Non-Grounded Connector | |
| Thermistor Temperature Sensor -40°C ~ 200°C Connector | |
| Thermistor Temperature Sensor -40°C ~ 85°C Exposed Lead Wires | |
| Thermistor Temperature Sensor 0°C ~ 100°C Non-Grounded Exposed Lead Wires | |
| THERMISTORS: LABORATORY THERMIST | |
| TRANSITION JOINT THERMISTOR PROB | |
| TUBULAR THERMISTOR PROBE, PHONE |