Manufacturer: STMicroelectronics
Win Source Part Number: 088324-STPS61150CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 20μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STPS61150CW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR60150PT; DSSK50-015ASN; 60CPQ150; FST50150;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3
Diode Schottky 150V 30A TO-247
Diode Schottky 150V 30A TO-247
Diode Schottky 150V 30A TO-247
150 V, 60 A dual Low Drop Power Schottky Rectifier Product overview: STPS61150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61150CW can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, DUAL, 150V, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:920MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 2x30 Amp 150 Volt
DIODE ARRAY SCHOTTKY 150V TO247
DIODE ARR SCHOT 150V 30A TO247-3
SCHOTTKY RECT, DUAL, 150V, TO-247; Repetitive Peak Reverse Voltage:150V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:920mV; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 088324-STPS61150CW | 497-3219-5-ND | 8772999 | 8772999P | 286-STPS61150CW | 49029173 | STPS61150CW | STPS61150CW | STPS61150CW | 45AC7679 |
| Product Name | Diodes, Rectifiers - Arrays - STPS61150CW | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Dual Schottky 150 V 60 A Diode and Rectifier | Bridge Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 150V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | Schottky | |||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.9200 volts | ||||||
| VR | 150 volts | 150 volts | ||||||||
| IR | 0.0200 mA | 0.0200 mA |