Power Schottky Rectifier Product overview: STPS640CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 3A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 898388-STPS640CT
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS64
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTT 40V 3A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STPS640CT | STPS640CT-ND | 898388-STPS640CT | STPS640CT |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS640CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220 | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 3 amps | |||
| Arrangement | Common Catode |