Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack
150 V, 20 A dual Power Schottky Rectifier Product overview: STPS20150CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20150CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054289-STPS20150CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRF20H150CT-E3/45; RB218T150FHC9; MBRF25150CT D0G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 150V TO220F
SCHOTTKY RECT, DUAL, 150V, TO-220FPAB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FPAB; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes
DIODE ARR SCHOT 150V 10A TO220FP
Schottky Diodes & Rectifiers 2x10 Amp 150 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-STPS20150CFP-ND | 286-STPS20150CFP | 054289-STPS20150CFP | STPS20150CFP | 45AC7663 | STPS20150CFP | STPS20150CFP |
| Product Name | Diode Arrays | Dual Schottky 150 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20150CFP | Diode Arrays | Schottky Rect, Dual, 150V, To-220Fpab; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220FPAB | TO-220 | TO-220-3 FP |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps |