Manufacturer: STMicroelectronics
Win Source Part Number: 795778-STPS20M100SFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STPS20M100SFP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FPAB
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VF20100SG-E3/4W; STPS20SM100SFP; STPS20M100SFP; STPS20M100ST; VF20100SG-E3; VF20100S-E3/45; VF20100S-M3/4W;
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 20A Through Hole TO-220FPAB
Power Schottky Rectifier Product overview: STPS20M100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SFP can be used for catalog matching and distributor lookup.
DIODE SCHOTT 100V 20A TO220FPAB
DIODE SCHOTT 100V 20A TO220FPAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 795778-STPS20M100SFP | 497-12637-5-ND | 280-STPS20M100SFP | STPS20M100SFP | STPS20M100SFP |
| Product Name | Diodes, Rectifiers - Single - STPS20M100SFP | Single Diodes | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220 |