DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads" | |
| 120 VAC, 10 AMP, AC CONTROL SOLI | |
| 120 VAC, 10 AMP, DC CONTROL SOLI | |
| 120 VAC, 25 AMP, AC CONTROL SOLI | |
| 120 VAC, 25 AMP, DC CONTROL SOLI | |
| 120 VAC, 3 AMP, DC CONTROL SOLID | |
| 120 VAC, 45 AMP, DC CONTROL SOLI | |
| 22.5MM,SSR,70A,48-60 0V,ZRO SCRW | |
| 240 VAC, 10 AMP, AC CONTROL SOLI | |
| 240 VAC, 10 AMP, DC CONTROL SOLI | |
| 240 VAC, 25 AMP, AC CONTROL SOLI | |
| 240 VAC, 25 AMP, DC CONTROL SOLI | |
| 240 VAC, 3 AMP, DC CONTROL SOLID | |
| 240 VAC, 45 AMP, AC CONTROL SOLI | |
| 240 VAC, 45 AMP, DC CONTROL SOLI | |
| 380 VAC, 25 AMP, DC CONTROL SOLI | |
| 380 VAC, 45 AMP, DC CONTROL SOLI | |
| 480 VAC, 10 AMP, DC CONTROL SOLI | |
| 480 VAC, 15 AMP, DC CONTROL SOLI | |
| 480 VAC, 25 AMP, DC CONTROL SOLI | |
| 480 VAC, 45 AMP, DC CONTROL SOLI | |
| 575 VAC, 15 AMP, DC CONTROL SOLI | |
| 575 VAC, 45 AMP, DC CONTROL SOLI | |
| General Purpose Relay SPST-NO (1 Form A) DIN Rail | |
| INTERCONNECT MISC | |
| MIRO 6.2 PLUGGABLE COMPL. MODULE | |
| MIRO TR 24VDC 24VDC 10A SK OPTO- | |
| MIRO TR 24VDC SK OPTO-COUPLER MO | |
| MIRO TR 5VDC SK OPTO-COUPLER MOD | |
| MIRO TR 90-250VAC OPTO-COUPLER M | |
| MIRO,TR,48VDC,SK OPTO-COUPLER MO | |
| MOS 24VDC/8-30VDC 2A E | |
| PLC-HPT-24DC/220DC/1 0 | |
| PLC-HSC-24DC/220DC/1 0 | |
| PLC-OPT-125DC/300DC/ 1 | |
| PLC-PT-ELR W1/ 2-24DC | |
| Position Terminal Block | |
| PSSRN K 24VDC 1D K 1000VDC 15A | |
| PSSRN K 24VDC 1Z K 240VAC 20A | |
| PSSRN K 24VDC 1Z K 600VAC 30A | |
| PSSRN K 24VDC 3Z K 600VAC 20A | |
| PSSRN S 24VDC 1M K 600VAC 30A T | |
| RELAY MODULE | |
| RELAY SSR 1NO 5A PLUG IN | |
| SEMICONDUCTOR RELAY 3RF2 | |
| SOLID STATE RELAY - 40A (3-32V D | |
| SOLID STATE RELAY | |
| Solid State SPDT (1 Form C) Module | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink | |
| Solid State SPST-NO (1 Form A), Hybrid Module | |
| Solid State SPST-NO (1 Form A) | |
| Solid State | |
| SOLID-STATE RELAY,3RF2,20A,48-46 | |
| SS RELAY,22.5MM,20A,230 V,4-30VDC | |
| SS RELAY,22.5MM,30A,460 V,1PH,INS | |
| SS RELAY,22.5MM,30A,600 V,230VAC, | |
| SS RELAY,22.5MM,50A,600 V,24VDC-C | |
| SS RELAY,22.5MM,50A,600 V,600VAC, | |
| SS RELAY,22.5MM,70A,460 V,24 V DC | |
| SS RELAY,22.5MM,70A,460 V,24VAC,S | |
| SS RELAY,22.5MM,70A,600 V,24VDC-C | |
| SS RELAY,22.5MM,90A,460 V,24VDC-C | |
| SS RELAY,45MM,50A,460V, 4-30VDC,S | |
| SSR RELAY 12A | |
| SSR RELAY SPST-NO 100MA 0-48V | |
| SSR RELAY SPST-NO 10A 50-480V | |
| SSR RELAY SPST-NO 180MA 5-137.5V | |
| SSR RELAY SPST-NO 1A 12-275V | |
| SSR RELAY SPST-NO 1A 24-240V | |
| SSR RELAY SPST-NO 25A 50-480V | |
| SSR RELAY SPST-NO 2A 3-33V | |
| SSR RELAY SPST-NO 40A 24-280V | |
| SSR RELAY SPST-NO 40A 50-480V | |
| SSR RELAY SPST-NO 4A 3-30V | |
| SSR RELAY SPST-NO 5A 12-30V | |
| SSR RELAY SPST-NO 75MA 12-28V | |
| SSR,45MM,50A,460V,24 VDC,SCW, TC | |
| TOP 24-230VUC 230VAC1A ED2 | |
| TOP 24-230VUC 24VDC3,5A ED2 | |
| TOPH 24VDC 5-48VDC10A C1D2 | |
| TOPH 24VDC 5-48VDC10A | |
| TOS 24-230VUC 230VAC1A ED2 | |
| TOS 24-230VUC 24VDC2A ED2 | |
| TOS 24-230VUC 24VDC3,5A ED2 | |
| TOS 24-230VUC 24VDC5A ED2 | |
| TOS 24-230VUC 24VDC5A | |
| TOS 24-230VUC 48VDC0,1A ED2 |
| Next >> |