60 V, 30 A dual High Tj Power Schottky Rectifier Product overview: STPS30H60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H60CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 053974-STPS30H60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 660mV @ 15A
Current - Reverse Leakage @ Vr: 60μA @ 60V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 60V TO220AB
60V Dual Common Cathode 660mV@15A 15A TO-220 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOTT 60V 15A TO220
Schottky Diodes & Rectifiers Power Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS30H60CT | 497-5137-5-ND | 053974-STPS30H60CT | STPS30H60CT | STPS30H60CT | STPS30H60CT | 57P1714 | STPS30H60CT |
| Product Name | Dual Schottky 60 V 30 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30H60CT | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220 | TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Arrangement | Common Catode | Common Catode |