Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
100 V, 20 A dual Power Schottky Rectifier Product overview: STPS20H100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CR can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 054381-STPS20H100CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 100V 10A I2PAK
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
DIODE ARRAY SCHOTTKY 100V I2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-12634-5-ND | 286-STPS20H100CR | STPS20H100CR | 054381-STPS20H100CR | STPS20H100CR | STPS20H100CR | STPS20H100CR | 57P1663 |
| Product Name | Diode Arrays | Dual Schottky 100 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20H100CR | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Rectifier Stmicroelectronics | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Rail/Tube | I2PAK | I2PAK | TO-220-3 | TO-262-3 Long Leads, I²Pak, TO-262AA | ||
| RoHS Compliant | RoHS | |||||||
| IO | 10 amps |