DigiKey Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| "RF Attenuators 0.5dB ~ 15.5dB 700MHz ~ 3.8GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Attenuators 0.5dB ~ 15.5dB 700MHz ~ 3.8GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)" | |
| "RF Attenuators 0dB ~ 32dB 0Hz ~ 8GHz 50 Ohms 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Attenuators 0dB ~ 48dB 450MHz ~ 2.2GHz 50 Ohms 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Attenuators 15.5dB 700MHz ~ 3.8GHz 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Attenuators 1dB ~ 31dB 0Hz ~ 4GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)" | |
| "RF Attenuators 1dB ~ 31dB 700MHz ~ 2.7GHz 50 Ohms 16-SSOP (0.154"", 3.90mm Width)" | |
| "RF Attenuators 1dB ~ 31dB 700MHz ~ 3.8GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "RF Attenuators 31dB 700MHz ~ 3.8GHz 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "RF Attenuators 32dB 0Hz ~ 8GHz 50 Ohms 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "RF Attenuators 4dB ~ 28dB 750MHz ~ 2GHz 50 Ohms 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Attenuators 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| 100MHZ-22GHZ, DATT, 46DB, CUT-TA | |
| 100MHZ-22GHZ, DATT, 46DB, REEL | |
| 16DB DATT 100MHZ - 30 GHZ, REEL | |
| 16DB DATT 9 KHZ - 30 GHZ, REEL | |
| 16DB DATT, 100MHZ - 30 GHZ, CUT- | |
| 16DB DATT, 9 KHZ - 30 GHZ, CUT-T | |
| 2.92 2W M-F 40 GHZ 10DB ATTENUAT | |
| 2.92 2W M-F 40 GHZ 20DB ATTENUAT | |
| 2.92 2W M-F 40 GHZ 3DB ATTENUATO | |
| 2.92 2W M-F 40 GHZ 6DB ATTENUATO | |
| 2.92 M-F 40 GHZ 10DB ATTENUATOR | |
| 2.92 M-F 40 GHZ 3DB ATTENUATOR W | |
| 2.92 M-F 40 GHZ 6DB ATTENUATOR W | |
| 48DB DATT 0.1 GHZ - 30 GHZ, CUT- | |
| 48DB DATT 0.1 GHZ - 30 GHZ, REEL | |
| 48DB DATT 9 KHZ - 30 GHZ, CUT-TA | |
| 48DB DATT 9 KHZ - 30 GHZ, REEL | |
| ATTENUATOR CHIP 0 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 0 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 0 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 0 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 1 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 1 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 1 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 10 DB 18 GHZ SIL | |
| ATTENUATOR CHIP 10 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 10 DB 8 GHZ SILV | |
| ATTENUATOR CHIP 10 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 15 DB 18 GHZ SIL | |
| ATTENUATOR CHIP 15 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 15 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 2 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 2 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 2 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 2 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 20 DB 18 GHZ SIL | |
| ATTENUATOR CHIP 20 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 20 DB 8 GHZ SILV | |
| ATTENUATOR CHIP 20 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 3 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 3 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 3 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 4 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 4 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 4 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 4 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 5 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 5 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 5 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 5 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 6 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 6 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 6 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 6 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 7 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 7 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 7 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 7 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 8 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 8 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 8 DB 8 GHZ SILVE | |
| ATTENUATOR CHIP 8 DB 8 GHZ TIN | |
| ATTENUATOR CHIP 9 DB 18 GHZ SILV | |
| ATTENUATOR CHIP 9 DB 18 GHZ TIN | |
| ATTENUATOR CHIP 9 DB 8 GHZ TIN | |
| ATTENUATOR DGTL 6BIT DIE | |
| ATTENUATOR, 2.92MM-F/F, 18GHZ, 1 | |
| ATTENUATOR, 2.92MM-F/F, 40GHZ, 1 | |
| ATTENUATOR, 2.92MM-M/F, 40GHZ, 0 | |
| ATTENUATOR, 2.92MM-M/F, 40GHZ, 1 | |
| ATTENUATOR, N-M/F, 18GHZ, 50W, N | |
| ATTENUATOR, SMA-M/F, 18GHZ, 10W, | |
| ATTENUATOR, SMA-M/F, 18GHZ, 25W, | |
| ATTENUATOR, SMA-M/F, 18GHZ, 2W, | |
| ATTENUATOR, SMA-M/F, 18GHZ, 50W, | |
| ATTENUATOR, SMA-M/F, 18GHZ, 5W, | |
| ATTENUATOR, SMA-M/F, 26.5GHZ, 2W | |
| ATTENUATOR, SMA-M/F, 26GHZ, 2W, | |
| IC ATTENUATOR VVA DIE | |
| RF ATTENUATOR 100OHM 2SMD | |
| RF ATTENUATOR 31.5DB 16VFQFN | |
| RF ATTENUATOR 50OHM 2SMD | |
| RF Attenuators 0.25dB ~ 15.75dB 0Hz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.25dB ~ 7.75dB 0Hz ~ 4GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 15.5dB 100MHz ~ 30GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 15.5dB 100MHz ~ 33GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 15.5dB 700MHz ~ 3.8GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 13GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 13GHz 50 Ohms SMA In-Line Module | |
| RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 3.8GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 4GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 100MHz ~ 40GHz 50 Ohms 500mW 24-VFLGA Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 2.2GHz ~ 8GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 60MHz ~ 500MHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 0.5dB ~ 31.5dB 9kHz ~ 40GHz 50 Ohms 500mW 24-VFLGA Exposed Pad | |
| RF Attenuators 0dB ~ 28dB 500MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0dB ~ 28dB 5GHz ~ 26.5GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0dB ~ 30dB 0Hz ~ 14GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 0Hz ~ 1GHz 50 Ohms 300W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 2GHz 100 Ohms 150W | |
| RF Attenuators 0Hz ~ 2GHz 100 Ohms 250W | |
| RF Attenuators 0Hz ~ 2GHz 200 Ohms 250W | |
| RF Attenuators 0Hz ~ 2GHz 200 Ohms 30W | |
| RF Attenuators 0Hz ~ 2GHz 50 Ohms 250W | |
| RF Attenuators 0Hz ~ 3GHz 100 Ohms 30W | |
| RF Attenuators 0Hz ~ 3GHz 100 Ohms 5W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 3GHz 300 Ohms 30W | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 250W | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 25W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 40W | |
| RF Attenuators 0Hz ~ 3GHz 50 Ohms 5W 2-SMD, No Lead | |
| RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W | |
| RF Attenuators 0Hz ~ 4GHz 50 Ohms 10W | |
| RF Attenuators 0Hz ~ 500MHz 25 Ohms 2W BNC In-Line Module | |
| RF Attenuators 0Hz ~ 500MHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W | |
| RF Attenuators 0Hz ~ 500MHz 600 Ohms 2W BNC In-Line Module | |
| RF Attenuators 0Hz ~ 500MHz 75 Ohms 2W BNC In-Line Module | |
| RF Attenuators 0Hz ~ 500MHz 93 Ohms 2W BNC In-Line Module | |
| RF Attenuators 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 0Hz ~ 5GHz 50 Ohms 100W | |
| RF Attenuators 0Hz ~ 6GHz 50 Ohms 100W | |
| RF Attenuators 0Hz ~ 6GHz 50 Ohms 10W 1005 (2512 Metric) | |
| RF Attenuators 0Hz ~ 6GHz 50 Ohms 20W | |
| RF Attenuators 10dB 0Hz ~ 10GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 10dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module | |
| RF Attenuators 10dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module | |
| RF Attenuators 10dB 0Hz ~ 40GHz 2W SMA In-Line Module | |
| RF Attenuators 10dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 10dB 0Hz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module | |
| RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module | |
| RF Attenuators 10dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 10dB 50 Ohms 500mW BNC In-Line Module | |
| RF Attenuators 10GHz ~ 40GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 12dB 700MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Attenuators 12dB 700MHz ~ 4GHz SOT-23-6 | |
| RF Attenuators 14dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 14dB 70GHz ~ 86GHz 50 Ohms Die | |
| RF Attenuators 15.5dB 100MHz ~ 30GHz 24-VFQFN Exposed Pad | |
| RF Attenuators 15.5dB 100MHz ~ 30GHz 50 Ohms Die | |
| RF Attenuators 15dB 0Hz ~ 10GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 15dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 15dB 100MHz ~ 8GHz 16-VFQFN Exposed Pad | |
| RF Attenuators 16-VFQFN Exposed Pad | |
| RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module | |
| RF Attenuators 1dB ~ 15dB 0Hz ~ 5.5GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 1dB ~ 31dB 100MHz ~ 30GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 1dB ~ 31dB 100MHz ~ 33GHz 453mW 24-VFQFN Exposed Pad | |
| RF Attenuators 1dB ~ 31dB 100MHz ~ 33GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 1dB ~ 31dB 100MHz ~ 3GHz 500mW 16-VFQFN Exposed Pad, CSP | |
| RF Attenuators 1dB ~ 31dB 700MHz ~ 3.7GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 20dB 0Hz ~ 1GHz 16-VFQFN Exposed Pad | |
| RF Attenuators 20dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module | |
| RF Attenuators 20dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 20dB 0Hz ~ 40GHz 2W SMA In-Line Module | |
| RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 20dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 20dB 50 Ohms 500mW BNC In-Line Module | |
| RF Attenuators 20dB 7GHz ~ 18GHz Module | |
| RF Attenuators 26dB 0Hz ~ 18GHz 50 Ohms 12-CLCC Exposed Pad | |
| RF Attenuators 28dB 500MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 28dB 5GHz ~ 26.5GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 2dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module | |
| RF Attenuators 2dB ~ 22dB 10GHz ~ 60GHz 50 Ohms 250mW 16-VFLGA Exposed Pad | |
| RF Attenuators 2dB ~ 22dB 10MHz ~ 60GHz 50 Ohms 250mW 16-VFLGA Exposed Pad | |
| RF Attenuators 2dB ~ 30dB 100MHz ~ 40GHz 50 Ohms 16-VFLGA Exposed Pad | |
| RF Attenuators 2dB ~ 30dB 9kHz ~ 40GHz 50 Ohms 16-VFLGA Exposed Pad | |
| RF Attenuators 2dB ~ 6dB 0Hz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 2dB ~ 6dB 700MHz ~ 4GHz 50 Ohms SOT-23-6 | |
| RF Attenuators 30dB 0Hz ~ 14GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 30dB 0Hz ~ 18GHz 2W SMA In-Line Module | |
| RF Attenuators 30dB 0Hz ~ 18GHz 4.5W SMA In-Line Module | |
| RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 12-VFQFN Exposed Pad | |
| RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module | |
| RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module | |
| RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 8-SMD, Gull Wing | |
| RF Attenuators 30dB 5GHz ~ 30GHz 50 Ohms 1.07W 24-TFCQFN Exposed Pad | |
| RF Attenuators 31.5dB 0Hz ~ 13GHz 12-CLCC Exposed Pad | |
| RF Attenuators 31.5dB 0Hz ~ 13GHz 16-VFQFN Exposed Pad | |
| RF Attenuators 31.5dB 0Hz ~ 13GHz 50 Ohms 180mW 12-CSMD | |
| RF Attenuators 31.5dB 0Hz ~ 13GHz Die | |
| RF Attenuators 31.5dB 0Hz ~ 3GHz 50 Ohms 16-LQFP | |
| RF Attenuators 31.5dB 0Hz ~ 3GHz 75 Ohms 560mW 24-VFQFN Exposed Pad | |
| RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 560mW 24-VFQFN Exposed Pad | |
| RF Attenuators 31.5dB 0Hz ~ 6GHz 50 Ohms 560mW 24-VFQFN Exposed Pad | |
| RF Attenuators 31.5dB 100MHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad, CSP | |
| RF Attenuators 31.5dB 2.2GHz ~ 8GHz 16-VFQFN Exposed Pad | |
| RF Attenuators 31.5dB 2.4GHz ~ 8GHz 50 Ohms Die | |
| RF Attenuators 31.75dB 100MHz ~ 4GHz 24-VFQFN Exposed Pad, CSP | |
| RF Attenuators 31dB 0Hz ~ 3GHz 16-VFQFN Exposed Pad | |
| RF Attenuators 31dB 100MHz ~ 30GHz 24-VFQFN Exposed Pad | |
| RF Attenuators 31dB 100MHz ~ 40GHz 24-VFQFN Exposed Pad | |
| RF Attenuators 31dB 100MHz ~ 40GHz 50 Ohms Die | |
| RF Attenuators 31dB 100MHz ~ 40GHz Die | |
| RF Attenuators 35dB 20GHz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 35dB 5GHz ~ 30GHz 24-CLCC Exposed Pad | |
| RF Attenuators 3dB 0Hz ~ 13GHz 16-LQFP | |
| RF Attenuators 3dB 0Hz ~ 13GHz Die | |
| RF Attenuators 3dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module | |
| RF Attenuators 3dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module | |
| RF Attenuators 3dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 3dB ~ 45dB 0Hz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 45dB 0Hz ~ 10GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 45dB 0Hz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad | |
| RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 4dB ~ 12dB 700MHz ~ 4GHz 50 Ohms SOT-23-6 | |
| RF Attenuators 6dB 0Hz ~ 12.4GHz 2W SMA In-Line Module | |
| RF Attenuators 6dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module | |
| RF Attenuators 6dB 0Hz ~ 25GHz 50 Ohms 6-TDFN Exposed Pad | |
| RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms Die | |
| RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module | |
| RF Attenuators 6dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module | |
| RF Attenuators 7dB 0Hz ~ 18GHz 2W SMA In-Line Module | |
| RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad | |
| RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad | |
| RF Attenuators 8dB 0Hz ~ 18GHz 2W SMA In-Line Module | |
| RF Attenuators 8dB 0Hz ~ 4GHz 16-VFQFN Exposed Pad | |
| SILICON DATT 32DB, 9KHZ-20GHZ, | |
| SMA M-F 18 GHZ 0 DB ATTENUATOR W | |
| SMA M-F 18 GHZ 10DB ATTENUATOR 5 | |
| SMA M-F 18 GHZ 10DB ATTENUATOR W | |
| SMA M-F 18 GHZ 15DB ATTENUATOR W | |
| SMA M-F 18 GHZ 1DB ATTENUATOR W/ | |
| SMA M-F 18 GHZ 1DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 20DB ATTENUATOR 5 | |
| SMA M-F 18 GHZ 20DB ATTENUATOR W | |
| SMA M-F 18 GHZ 2DB ATTENUATOR W/ | |
| SMA M-F 18 GHZ 2DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 30DB ATTENUATOR 5 | |
| SMA M-F 18 GHZ 30DB ATTENUATOR W | |
| SMA M-F 18 GHZ 3DB ATTENUATOR 5 | |
| SMA M-F 18 GHZ 3DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 3DB ATTENUATOR WO | |
| SMA M-F 18 GHZ 4DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 4DB ATTENUATOR WO | |
| SMA M-F 18 GHZ 5DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 6DB ATTENUATOR 5 | |
| SMA M-F 18 GHZ 6DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 6DB ATTENUATOR WO | |
| SMA M-F 18 GHZ 7DB ATTENUATOR WI | |
| SMA M-F 18 GHZ 8DB ATTENUATOR WI | |
| SMP FEMALE TO MALE ATTENUATOR, 4 | |
| SMP MALE TO MALE ATTENUATOR, 40 | |
| TYPE N M-F 18 GHZ 10DB ATTENUATO | |
| TYPE N M-F 18 GHZ 20DB ATTENUATO | |
| TYPE N M-F 18 GHZ 3DB ATTENUATOR | |
| TYPE N M-F 18 GHZ 6DB ATTENUATOR |
| Next >> |