DIODE SIL CARB 650V 10A TO247 Product overview: STPSC20065CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065CWL can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-247 Long Leads
Win Source Part Number: 1202938-STPSC20065CW
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 130 µA @ 650 V
Capacitance @ Vr, F: 670pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPSC20065CWL
Base Product Number: STPSC20065
DIODE SIL CARB 650V 10A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STPSC20065CWL | 497-STPSC20065CWL-ND | 1202938-STPSC20065CWL | STPSC20065CWL | 39AH3669 |
| Product Name | 650V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Tube | TO-247; TO-247-3 | TO-247 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |