DigiKey Datasheets for Emergency Stop Switches
Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more
| Product Name | Notes |
|---|---|
| CABLE PULL SWITCH 3PST 2A 240V | |
| CABLE PULL SWITCH 4PST 10A 240V | |
| CABLE PULL SWITCH 4PST 10A 600V | |
| CABLE PULL SWITCH 4PST 3A 240V | |
| CABLE PULL SWITCH 4PST 50MA 250V | |
| CABLE PULL SWITCH 4PST 6A 240V | |
| CABLE PULL SWITCH DPST 10A 240V | |
| CABLE PULL SWITCH DPST 10A 600V | |
| CABLE PULL SWITCH DPST 16A 240V | |
| CABLE PULL SWITCH DPST 6A 240V | |
| CABLE PULL SWITCH SPST | |
| COMPLETE PUSHBUTTON WITH N.C CON | |
| E-STOP + SWITCH BLOCK | |
| E-STOP, M12, 22MM, PULL RESET | |
| E-STOP, M12, 30MM, PULL RESET | |
| EMERG. MAINSWITSWITZERLAND | |
| EMERG. STOP MUSHROOM PUSHB., 30M | |
| EMERG. STOP MUSHROOM PUSHB., 40M | |
| EMERGENCY POWER SWITSWITZERLAND | |
| EMERGENCY STOP SWITCH, 22.3 MM, | |
| EMERGENCY STOP SWITCH, 32 MM, M | |
| EMERGENCYSTOPPUSHBUT TON,NONILLUM | |
| EMERGNCYSTPPUSHBUTTN ,NONILLM,RED | |
| EMERGNCYSTPPUSHBUTTN ,TRANSFMR,RE | |
| ENC METAL, EMERG STOP TWIST-RELE | |
| Enclosure | |
| MUSHROOMPUSHBUTTON,N ONILLUM,RED, | |
| PBES22 40 INCA 12V AC/DC 18V 1W | |
| PBES22 40 INCA 24V AC/DC 30V 1W | |
| PBES22 40 INCA 6V AC/DC 6.3V 1W | |
| PBES22 40 LED 110V AC/DC 1.4MA 0 | |
| PBES22 40 LED 110V AC/DC 1.4MA N | |
| PBES22 40 LED 12V AC/DC 10MA 000 | |
| PBES22 40 LED 12V AC/DC 10MA NC | |
| PBES22 40 LED 12V AC/DC 10MA NO | |
| PBES22 40 LED 230/240V AC/DC 1.2 | |
| PBES22 40 LED 24V AC/DC 10MA 000 | |
| PBES22 40 LED 24V AC/DC 10MA NC | |
| PBES22 40 LED 24V AC/DC 10MA NO | |
| PBES22 40 LED 6V AC/DC 11MA 000 | |
| PBES22 40 LED 6V AC/DC 11MA NC N | |
| PBES22 40 LED 6V AC/DC 11MA NO 0 | |
| PBES22 40 LED 6V AC/DC 11MA NO N | |
| PBES22 40 NO LAMP 000 NC | |
| PBES22 40 NO LAMP NC NC | |
| PBES22 40 NO LAMP NO 000 | |
| PBES22 40 NO LAMP NO NC | |
| PBES22 40 NO LAMP NO NO | |
| PBES22 40 RB NO LAMP 000 000 NC | |
| PBES22 40 RB NO LAMP NC 000 NC | |
| PBES22 40 RB NO LAMP NC NC NC | |
| PBES22 40 RB NO LAMP NO 000 000 | |
| PBES22 40 RB NO LAMP NO 000 NC | |
| PBES22 40 RB NO LAMP NO 000 NO | |
| PBES22 40 RB NO LAMP NO NC NC | |
| PBES22 40 RB NO LAMP NO NO NC | |
| PBES22 40 RB NO LAMP NO NO NO | |
| PP2,MTD,XFMR 120V,CHR-RED,1NO-1N | |
| PRESS BTN STATION EMERG STP-GRY | |
| Pushbutton Switch | |
| STOP SWITCH, 22.3 MM, 32 MM, M | |
| SW E-STOP PULL RESET 100MA 25V | |
| SW E-STOP TWIST RESET 100MA 35V | |
| SW E-STOP TWIST RESET 100MA 42V | |
| SW E-STOP TWIST RESET 10A 110V | |
| SW E-STOP TWIST RESET 10A 120V | |
| SW E-STOP TWIST RESET 10A 500V | |
| SW E-STOP TWIST RESET 2.5A 250V | |
| SW E-STOP TWIST RESET 60A 110V | |
| SW ESTOP KEY LOCK RESET 10A 110V | |
| SWITCH E-STOP 10A 120V | |
| SWITCH E-STOP 10A 500V | |
| SWITCH E-STOP 30MM | |
| SWITCH E-STOP 40MM | |
| SWITCH E-STOP 60MM | |
| SWITCH E-STOP PULL RESET 10A | |
| SWITCH E-STOP PULL RESET 120V | |
| SWITCH E-STOP PULL RESET 20A 14V | |
| SWITCH E-STOP PULL RESET 3A 240V | |
| SWITCH E-STOP PULL RESET 5A 125V | |
| SWITCH E-STOP TWIST RESET 100MA | |
| SWITCH E-STOP TWIST RESET 10A | |
| SWITCH E-STOP TWIST RESET 2A 30V | |
| SWITCH E-STOP TWIST RESET 5A 35V | |
| SWITCH E-STOP TWIST RESET | |
| SWITCH E-STOP | |
| SWITCH ESTOP PULL RESET 10A 110V | |
| SWITCH ESTOP PULL RESET 10A 120V | |
| SWITCH ESTOP PULL RESET 10A 500V | |
| SWITCH ESTOP TWIST RESET 1A 125V | |
| SWITCH ESTOP TWIST RESET 3A 240V | |
| SWITCH ESTOP TWIST RESET 3A 250V | |
| SWITCH ESTOP TWIST RESET 5A 125V | |
| SWITCH ESTOP TWIST RESET 5A 250V | |
| Switches |
| Next >> |