Manufacturer: STMicroelectronics
Win Source Part Number: 898411-STPSC20065DY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC20065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC
Automotive 650 V, 20 A SiC Power Schottky Diode Product overview: STPSC20065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065DY can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
DIODE SIL CARB 650V 20A TO220AC
DIODE SIL CARB 650V 20A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 898411-STPSC20065DY | 497-16557-5-ND | 280-STPSC20065DY | 97Y9635 | STPSC20065DY | STPSC20065DY | STPSC20065DY |
| Product Name | Diodes, Rectifiers - Single - STPSC20065DY | Single Diodes | Automotive Schottky 650 V 20 A Diode and Rectifier | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AC | TO-220AC-2 | TO-220 | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| VF | 1.45 volts | 1.45 volts | |||||
| VR | 650 volts |