30A 100V Power Schottky Rectifier TO-247 Product overview: STPS30H100CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H100CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038551-STPS30H100CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR40H100WTG; STPS40H100CW; SR40100PTHC0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Schottky Diodes & Rectifiers 2X15 Amp 100 Volt
DIODE ARR SCHOT 100V 15A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 286-STPS30H100CW | 038551-STPS30H100CW | 497-7560-5-ND | STPS30H100CW | 57P1711 | STPS30H100CW |
| Product Name | Schottky 30A 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30H100CW | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247 | |
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Schottky; Schottky |