Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 092607-STPS30150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 6.5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Dual Schottky barrier diode,STPS30150CT
Dual Schottky barrier diode,STPS30150CT
Dual Schottky barrier diode,STPS30150CT
150V 30A Schottky Diode, TO-220AB, Through Hole Product overview: STPS30150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30150CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 15A TO220
Schottky Diodes & Rectifiers 2X15 Amp 150 Volt
DIODE ARRAY SCHOTTKY 150V TO220
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 497-5400-5-ND | 092607-STPS30150CT | 4862616 | 4862616P | 286-STPS30150CT | 57P1735 | STPS30150CT | STPS30150CT | STPS30150CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30150CT | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Through-Hole 150V 30A Diode and Rectifier | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; To-220ab | TO-220; TO-220 | Rail/Tube | TO-220 | TO-220-3 | TO-220; TO-220-3 | |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active |