DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Bridge Rectifier Single Phase Schottky 40V Surface Mount SM8 | |
| Diode Array 2 Independent Schottky 60V 1.65A (DC) Surface Mount 8-VDFN Exposed Pad | |
| DIODE VARACTOR 12V SGL SOT-23-3 | |
| DIODE ZENER 100V 2W DO204AC | |
| DIODE ZENER 10V 2W DO204AC | |
| DIODE ZENER 110V 2W DO204AC | |
| DIODE ZENER 11V 2W DO204AC | |
| DIODE ZENER 120V 2W DO204AC | |
| DIODE ZENER 12V 2W DO204AC | |
| DIODE ZENER 130V 2W DO204AC | |
| DIODE ZENER 13V 2W DO204AC | |
| DIODE ZENER 150V 2W DO204AC | |
| DIODE ZENER 15V 2W DO204AC | |
| DIODE ZENER 160V 2W DO204AC | |
| DIODE ZENER 16V 2W DO204AC | |
| DIODE ZENER 180V 2W DO204AC | |
| DIODE ZENER 18V 2W DO204AC | |
| DIODE ZENER 200V 2W DO204AC | |
| DIODE ZENER 20V 2W DO204AC | |
| DIODE ZENER 22V 2W DO204AC | |
| DIODE ZENER 24V 2W DO204AC | |
| DIODE ZENER 27V 2W DO204AC | |
| DIODE ZENER 30V 2W DO204AC | |
| DIODE ZENER 33V 2W DO204AC | |
| DIODE ZENER 36V 2W DO204AC | |
| DIODE ZENER 39V 2W DO204AC | |
| DIODE ZENER 4.7V 1.3W DO204AL | |
| DIODE ZENER 43V 2W DO204AC | |
| DIODE ZENER 47V 1.3W DO204AC | |
| DIODE ZENER 47V 1.3W DO204AL | |
| DIODE ZENER 47V 2W DO204AC | |
| DIODE ZENER 5.6V 1.3W DO204AC | |
| DIODE ZENER 5.6V 2W DO204AC | |
| DIODE ZENER 51V 1.3W DO204AC | |
| DIODE ZENER 51V 1.3W DO204AL | |
| DIODE ZENER 51V 2W DO204AC | |
| DIODE ZENER 56V 1.3W DO204AC | |
| DIODE ZENER 56V 1.3W DO204AL | |
| DIODE ZENER 56V 2W DO204AC | |
| DIODE ZENER 6.2V 1.3W DO204AC | |
| DIODE ZENER 6.2V 1.3W DO204AL | |
| DIODE ZENER 6.2V 2W DO204AC | |
| DIODE ZENER 6.8V 1.3W DO204AC | |
| DIODE ZENER 6.8V 1.3W DO204AL | |
| DIODE ZENER 6.8V 2W DO204AC | |
| DIODE ZENER 62V 1.3W DO204AC | |
| DIODE ZENER 62V 2W DO204AC | |
| DIODE ZENER 68V 1.3W DO204AC | |
| DIODE ZENER 68V 1.3W DO204AL | |
| DIODE ZENER 68V 2W DO204AC | |
| DIODE ZENER 7.5V 1.3W DO204AC | |
| DIODE ZENER 7.5V 1.3W DO204AL | |
| DIODE ZENER 7.5V 2W DO204AC | |
| DIODE ZENER 75V 1.3W DO204AC | |
| DIODE ZENER 75V 2W DO204AC | |
| DIODE ZENER 765MV 2W DO204AC | |
| DIODE ZENER 8.2V 1.3W DO204AC | |
| DIODE ZENER 8.2V 1.3W DO204AL | |
| DIODE ZENER 8.2V 2W DO204AC | |
| DIODE ZENER 82V 1.3W DO204AC | |
| DIODE ZENER 82V 2W DO204AC | |
| DIODE ZENER 9.1V 1.3W DO204AC | |
| DIODE ZENER 9.1V 1.3W DO204AL | |
| DIODE ZENER 9.1V 2W DO204AC | |
| DIODE ZENER 91V 1.3W DO204AC | |
| DIODE ZENER 91V 2W DO204AC | |
| TVS DIODE 12VWM 17.3VC SMA | |
| TVS DIODE 15VWM 22VC SMA | |
| TVS DIODE 18VWM 26.5VC SMA | |
| TVS DIODE 22VWM 31.9VC SMA | |
| TVS DIODE 27VWM 39.1VC SMA | |
| TVS DIODE 33VWM 47.7VC SMA | |
| TVS DIODE 39VWM 56.4VC SMA | |
| TVS DIODE 47VWM 67.8VC SMA | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SOD-523 | |
| Varactors Single 12V Surface Mount SOD-523 | |
| Varactors Single 25V Surface Mount SOD-523 | |
| Varactors | |
| Zener Diode 120V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 180V 2W ±5% Through Hole DO-41/DO-204AC | |
| Zener Diode 22V 2W ±5% Through Hole DO-41/DO-204AC | |
| Zener Diode 24V 2W ±5% Through Hole DO-41/DO-204AC | |
| Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 4.7V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 5.1V 1.3W ±6% Through Hole DO-204AL (DO-41) | |
| Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 68V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 8.2V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 82V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41) | |
| ZENER DO-41 39V 2W,5% AEC-Q101 | |
| ZENER, DO-41, 43V, 2W, 5%, AEC |
| << Prev |