Manufacturer: STMicroelectronics
Win Source Part Number: 031530-STPS40170CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Current - Reverse Leakage @ Vr: 30μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS40170CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 40CTQ150STR; RB238NS150; 40CTQ150STRR; RB238NS150FH;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
170 V, 40 A dual Power Schottky Rectifier Product overview: STPS40170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40170CG-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
DIODE ARRAY SCHOTTKY 170V D2PAK
DIODE ARR SCHOTT 170V 20A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 031530-STPS40170CG-TR | 497-4760-2-ND | 286-STPS40170CG-TR | STPS40170CG-TR | STPS40170CG-TR | STPS40170CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS40170CG-TR | Diode Arrays | Dual Schottky 170 V 40 A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 170 volts | 170 volts | ||||
| IR | 0.0300 mA | 0.0300 mA |