STMicroelectronics, Inc. Diode Arrays STPS3045CPIRG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TOP-3 Insulated
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TOP-3 Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-3526-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3526-ND
Diode Arrays 497-3526-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TOP-3 Insulated

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TOP-3 Insulated

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS3045CPIRG - 756955-STPS3045CPIRG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS3045CPIRG
756955-STPS3045CPIRG
Diodes, Rectifiers - Arrays - STPS3045CPIRG 756955-STPS3045CPIRG
Manufacturer: STMicroelectronics Win Source Part Number: 756955-STPS3045CPIRG Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TOP-3 Insulated Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 200°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: STPS3045C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TOP-3I Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): PBYR3045PT; STPS3045CW; MBR3040PTL; Introduction Date: August 30, 1999 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 756955-STPS3045CPIRG
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TOP-3 Insulated
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STPS3045C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TOP-3I
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): PBYR3045PT; STPS3045CW; MBR3040PTL;
Introduction Date: August 30, 1999
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 45 V 30 A Diode and Rectifier
286-STPS3045CPIRG
Dual Schottky 45 V 30 A Diode and Rectifier 286-STPS3045CPIRG
45 V, 30 A dual Power Schottky Rectifier Product overview: STPS3045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPIRG can be used for catalog matching and distributor lookup.

45 V, 30 A dual Power Schottky Rectifier Product overview: STPS3045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPIRG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3045CPIRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3045CPIRG
Discrete Semiconductor Products - Diodes - Rectifiers STPS3045CPIRG
DIODE ARR SCHOTT 45V 15A TOP-3I

DIODE ARR SCHOTT 45V 15A TOP-3I

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3045CPIRG
Schottky Diodes & Rectifiers STPS3045CPIRG
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt

Schottky Diodes & Rectifiers 2X15 Amp 45 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 497-3526-ND 756955-STPS3045CPIRG 286-STPS3045CPIRG STPS3045CPIRG STPS3045CPIRG
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS3045CPIRG Dual Schottky 45 V 30 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 200 C (392 F) 200 C (392 F) -65 C (-85 F)
Package TOP-3 Insulated Bulk ITO-3P
Diode Type Schottky; Schottky
VF 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data