STMicroelectronics, Inc. Diode Arrays STPS20SM80CG-TR

Description
Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-11314-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11314-2-ND
Diode Arrays 497-11314-2-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS20SM80CG-TR
Schottky Diode and Rectifier 286-STPS20SM80CG-TR
Power Schottky rectifier Product overview: STPS20SM80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20SM80CG-TR can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS20SM80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20SM80CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS20SM80CG-TR - 935608-STPS20SM80CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20SM80CG-TR
935608-STPS20SM80CG-TR
Diodes, Rectifiers - Arrays - STPS20SM80CG-TR 935608-STPS20SM80CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 935608-STPS20SM80CG- TR Features: Diode Array 1 Pair Common Cathode Schottky 80 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STPS20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-11314-6, 497-11314-1, -497-11314-2, STPS20SM80CGTR, -497-11314-1, 497-11314-2, 497-11314-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935608-STPS20SM80CG-TR
Features: Diode Array 1 Pair Common Cathode Schottky 80 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPS20
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11314-6, 497-11314-1, -497-11314-2, STPS20SM80CGTR, -497-11314-1, 497-11314-2, 497-11314-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20SM80CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20SM80CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20SM80CG-TR
DIODE ARR SCHOTT 80V 10A D2PAK

DIODE ARR SCHOTT 80V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-11314-2-ND 286-STPS20SM80CG-TR 935608-STPS20SM80CG-TR STPS20SM80CG-TR
Product Name Diode Arrays Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - STPS20SM80CG-TR Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 4842173 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details