Power Schottky rectifier
45 V, 20 A dual TO-220 D2PAK Power Schottky Rectifier Product overview: STPS2045CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2045CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053962-STPS2045CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Schottky Diodes & Rectifiers 2X10 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO220FP
DIODE ARR SCHOTT 45V 10A TO220FP
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | STPS2045CFP | 286-STPS2045CFP | 053962-STPS2045CFP | 497-6080-5-ND | STPS2045CFP | 57P1691 | STPS2045CFP | STPS2045CFP | 24682122 |
| Product Name | Dual Schottky 45 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS2045CFP | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | |
| Package | TO 220 ISOL FULL PACK 0.5 AB | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220-3 FP | TO-220; TO-220-3 Full Pack | |||
| Life Cycle Stage | Active | Active | Active | ||||||
| RoHS Compliant | RoHS | RoHS | |||||||
| IO | 10 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |