30A 45V Dual Schottky Rectifier TO-220AB Through Hole Product overview: STPS30L45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L45CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 092722-STPS30L45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR60L45CTG; SB3050CT_T0_00001; MBR3045CT_T0_00001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V 15A TO220
45V Dual Common Cathode 550mV@15A 15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARRAY, 1 PAIR COMMON CATHODE, 45V, 15A, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | General Purpose Diodes | Schottky Diodes |
| Product Number | 286-STPS30L45CT | 497-14797-5-ND | 092722-STPS30L45CT | 57P1724 | STPS30L45CT | STPS30L45CT | STPS30L45CT | 95867311 | STPS30L45CT |
| Product Name | Dual Schottky Through-Hole 30A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30L45CT | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays | Diode | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220 | TO-220; TO-220-3 | TO-220-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| IO | 15 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Arrangement | Common Catode | Common Catode |