Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Low Drop Power Schottky Rectifier Product overview: STPS40L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 20A D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | STPS40L45CG-ND | 286-STPS40L45CG | STPS40L45CG | STPS40L45CG |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Removed |