Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: STMicroelectronics
Win Source Part Number: 038210-STPS640CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
40 V, 6 A Power Schottky Rectifier Product overview: STPS640CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CB-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers 2X3 Amp 40 Volt
DIODE ARRAY SCHOTTKY 40V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-8039-1-ND | 038210-STPS640CB-TR | 286-STPS640CB-TR | STPS640CB-TR | 57P1809 | STPS640CB-TR | STPS640CB-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS640CB-TR | Schottky 40 V 6 A Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |