STMicroelectronics STPS745FP Diode
STMicroelectronics STPS745FP Diode
Diode Schottky 45V 7.5A Through Hole TO-220FPAC
45 V, 7 A Power Schottky Rectifier Product overview: STPS745FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 7 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 7 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS745FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 047369-STPS745FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DIODE SCHOTT 45V 7.5A TO220FPAC
DIODE SCHOTT 45V 7.5A TO220FPAC
DIODE, RECTIFIER SCHOTTKY, 7.5A TO220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 7.5 Amp 45 Volt
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 6870906 | 497-16208-5-ND | 280-STPS745FP | 047369-STPS745FP | STPS745FP | STPS745FP | 51R7452 | 761-STPS745FP |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Schottky 45 V 7 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS745FP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier Schottky, 7.5A To220; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers 7.5 Amp 45 Volt |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | TO-220; To-220fpac | Rail/Tube | TO-220; TO-220FPAC | TO-220; TO-220-2 Full Pack | TO-220 | TO-220FPAC | TO-220; TO-220-2 Full Pack | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | ||||
| IO | 7.5 amps |