STMicroelectronics, Inc. Single Diodes STPS3L40UFN

Description
Diode Schottky 40V 3A Surface Mount SMAflat Notch
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SMAflat Notch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS3L40UFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMAflat Notch

Diode Schottky 40V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Schottky SMD 40 V 3 A Diode and Rectifier - 280-STPS3L40UFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40 V 3 A Diode and Rectifier
280-STPS3L40UFN
Schottky SMD 40 V 3 A Diode and Rectifier 280-STPS3L40UFN
40 V, 3 A SMD Low Drop Power Schottky Rectifier Product overview: STPS3L40UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40UFN can be used for catalog matching and distributor lookup.

40 V, 3 A SMD Low Drop Power Schottky Rectifier Product overview: STPS3L40UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40UFN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281977-STPS3L40UFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281977-STPS3L40UFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281977-STPS3L40UFN
Win Source Part Number: 1281977-STPS3L40UFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 100 mA @ 40 V Operating Temperature - Junction: 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS3L40UFNDKR,4 97-STPS3L40UFNCT,497 -STPS3L40UFNTR Base Product Number: STPS3 Product Status: Obsolete

Win Source Part Number: 1281977-STPS3L40UFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 mA @ 40 V
Operating Temperature - Junction: 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS3L40UFNDKR,497-STPS3L40UFNCT,497-STPS3L40UFNTR
Base Product Number: STPS3
Product Status: Obsolete

Buy Now Datasheet
Rectifier Stmicroelectronics - 52AH0648 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
52AH0648
Rectifier Stmicroelectronics 52AH0648
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L40UFN - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L40UFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L40UFN
DIODE SCHOTTKY 40V 3A SMBFLAT

DIODE SCHOTTKY 40V 3A SMBFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 497-STPS3L40UFNTR-ND 280-STPS3L40UFN 1281977-STPS3L40UFN 52AH0648 STPS3L40UFN
Product Name Single Diodes Schottky SMD 40 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data