Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Automotive 60 V, 3 A SMC Low Drop Power Schottky Rectifier Product overview: STPS3L60SY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60SY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103799-STPS3L60SY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 55μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Auto pwr Schottky 3A 60V VRRM 0.65VF
DIODE SCHOTTKY 60V 3A SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-12333-6-ND | 280-STPS3L60SY | 1103799-STPS3L60SY | 41Y5954 | STPS3L60SY | STPS3L60SY |
| Product Name | Single Diodes | Automotive Schottky 60 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS3L60SY | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | Tape and Reel | SMC | DO-214AB-2 | |||
| RoHS Compliant | RoHS |