DigiKey Datasheets for Power over Ethernet (PoE) Splitters
Power over Ethernet (PoE) splitters receive a unified PoE signal (data and power), and then separate the data and power onto two different lines for non-PoE devices.
Power over Ethernet (PoE) Splitters: Learn more
| Product Name | Notes |
|---|---|
| 12V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate | |
| 12V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate | |
| 12V Power Over Ethernet (POE) 1 Port Splitter Data Rate | |
| 12V, 24V Power Over Ethernet (POE) 2 Port Splitter 10/100/1000 Mbps Data Rate | |
| 13.7V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate | |
| 1P 10/100/1000 ULTRA POE SPLTR | |
| 20W IEEE802.3AT POE-TO-USB PD3.0 | |
| 24V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate | |
| 24V Power Over Ethernet (POE) 1 Port Splitter Data Rate | |
| 3.3V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate | |
| 56V Power Over Ethernet (POE) 1 Port Midspan Injector 10/100/1000 Mbps Data Rate | |
| 5V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate | |
| 5V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate | |
| 5V, 9V, 12V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate | |
| 60W IEEE802.3BT POE-TO-USB C PD | |
| 8GB DDR4 SODIMM-3200 1GBX8 SAM | |
| EKI-2711MPSI SPLITS POE INTO POW | |
| GIGABIT POE SPLITTER 90W | |
| INDUSTRIAL POE SPLITTERPOE++; 24 | |
| PoE Injector/Splitter Cat5/Cat6, Ethernet | |
| PoE Injector/Splitter Ethernet, RJ45 | |
| POE SPLITTER 12V 48W DESKTOP | |
| PoE Splitter Cat5e/Cat6 | |
| PoE Splitter ES/ED/SW Products | |
| PoE Splitter Ethernet, RJ45 | |
| PoE Splitter Ethernet | |
| PoE Splitter | |
| POE TO USB SPLITTER, 1-PORT, GIG | |
| POECAT5 SPLITTER 5/7.5/9/12V | |
| Power Over Ethernet (POE) 8 Port Midspan Injector 10/100/1000 Mbps Data Rate |